The 3/8 inch Super Air Wipe ejects a small amount of compressed air through a thin slotted nozzle that pulls in high volumes of surrounding room air. The airflow uniformly ejects from the 360 degrees of its inner diameter. Coupling brackets that hold each half of the 3/8 inch Super Air Wipe together can be latched together or removed quickly. Additional shims can be installed if more blowoff force is required. Air velocity can be varied with a pressure regulator and instant on/off control provides precision blowoff. Air consumption is 11.1 SCFM at 80 PSIG and the sound level is low at only 82 dBA.
Super Air Wipes are CE compliant and available from stock in aluminum and stainless steel in diameters from 3/8 in. (13 mm) up to 4 in. (102 mm). Large diameters up to 11 in. (279 mm) are available from stock in aluminum. Applications include wiping wire; drying inks; cooling hot extruded shapes; and blowoff of water, plating, coatings and dust. Pricing starts at $286.
For more information contact:
EXAIR Corporation
11510 Goldcoast Dr.
Cincinnati, OH 45249-1621
Phone: (800) 903-9247
Fax: (513) 671-3363
E-mail: techelp@exair.com
www.exair.com/3.8saw.htm