Discrete and Process Automation

New SoC Device Supports Bluetooth 5

15 June 2018

Source: Nordic SemiconductorSource: Nordic Semiconductor

Mouser Electronics, Inc. is now stocking the nRF52840 multi-protocol system-on-chip (SoC) from Nordic Semiconductor. The ultra-low power RF52840 SoC offers single-chip solutions with simultaneous Bluetooth 5 and Thread support.

The Nordic nRF52840 SoC builds on the architecture of Nordic's existing nRF52 Series of SoCs to support complex Bluetooth low energy and other low-power wireless applications. The nRF52840 SoC employs a 64MHz, 32-bit Arm Cortex-M4F processor, plus a CPU with 1 Mbyte of flash and 256 Kbytes of RAM, floating point unit, and digital signal processor (DSP) performance. The SoC also incorporates Arm TrustZone CryptoCell-310 cryptographic accelerator.

The nRF52840 SoC complies with the Bluetooth 5 specification and increased maximum output power. In addition to Bluetooth 5 support, the nRF52840 SoC includes NFC-A tag support plus IEEE 802.15.4 capabilities for Zigbee- and Thread-based smart home technologies or as a Network Adaptation Layer with 6LoWPAN and standard internet protocols.

The SoC is supported by the Nordic nRF52840 Preview Development Kit, including an onboard nRF52840 SoC and four user-programmable buttons and LEDs. It is hardware compatible with the Arduino Uno R3-based shields, and features connector pins for all inputs and outputs (I/O) and interfaces.

Learn more about the new device by visiting Mouser.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement