Advanced Linear Devices Inc., an analog technology innovator, announced a two-channel supercapacitor automatic balancing (SAB) printed circuit board (PCB) that balances leakage current, manages over-voltage and dissipates zero power. Each SABMB2 balances two supercapacitors used in a series stack. The board is
Source: Advanced Linear Devices Inc.well suited for both prototyping or production, and it is an easy-to-use, out-of-the-box solution, with no additional engineering resources required. The SABMB2 boards are used in robotics, utility boxes, critical data protection and battery backup products.
ALD’s SABMB2 two-channel board uses an ALD9100xx dual SAB MOSFET to automatically balance each individual supercapacitor cell in the stack. The board allows system designers and developers to control leakage current and balance voltage in each cell, thus preventing over-voltage damage.
Additionally, the SAB MOSFET’s PCB-balancing technology enables ultra-low power operation. The average added power dissipation from the SABMB2 is zero, providing an energy efficiency for low-loss energy applications. In many cases, this added power burn is actually negative, meaning power usage due to supercapacitor leakage is lowered when these devices are added for balancing. The MOSFETs can save supercapacitor leakage current and associated power dissipation by lowering the operating bias voltage of the leakier of the two supercapacitors.
“A large number of designs use a two-cell system, and the SABMB2 provides automatic balancing in a cost-effective solution that supports product development as well as manufacturing,” said Robert Chao, president and founder of ALD Inc. “The active cell balancing of the SABMB2 is ideally suited for today’s supercapacitors because the impact on power consumption is negligible.”
By offering automatic balancing, each device in the ALD9100XX SAB MOSFET family provides a superior design alternative to most passive or active balancing methods, including operational-amp-based schemes.
The SABMB2 is designed to reduce time-to-market in a small package of just 0.6 in. by 1 in. for easy integration that reduces the bill-of-material costs. The board can extend the operational life of the stacked supercapacitor, balancing cells ranging from two in a series, up to dozens, and for cells that range from 0.1 Farad (F) to 3000 F in 3.3 Volt (V), 4.2 V and 5.0 V systems. The boards are designed to be used in universal applications.
ALD’s latest SABMB2 boards join a family of supercapacitor-balancing PCBs products. The boards are available as blank boards or populated with the ALD9100XX installed at test.