Machinery

Sensata’s NOVA22 Solid State Relay Now Features 45mm DIN Rail Model

31 May 2018

Sensata Technologies has added the Crydom DR45 Series solid-state relay (SSR) to its innovative NOVA22 family for use in industrial machinery, HVAC&R and railway vehicles. This new DIN rail mount SSR offers high power density up to 60 amps at 40° C in a compact, 45 mm package and is the only solid-state relay capable of accepting output wires up to 3 AWG with an IP20 protection rating.

The SSR is ready-to-use with integrated heat sinks designed to provide the appropriate thermal resistance for Source: Sensata TechnologiesSource: Sensata Technologiesthe application without the need for cumbersome calculations, simplifying the specification process for the user. Cage clamp output connections provide a finger touch-safe IP20 protection rating and allow for quick and easy installation of large wires directly to the SSR, without the need for lug terminals or other accessories. Input connection options include standard ‘screw’ or ‘spring’ cage terminals for flexible design into a variety of applications.

Designed for superior thermal performance, the DR45 solid state relay also features optional built-in overvoltage protection, contactor configurations and either AC or DC control. The new SSR is available in a wide AC output voltage range of 48 to 600 VAC and holds C-UL-US, VDE, CE and RoHS approvals. With its versatile current-carrying capacity levels, the DR45 broadens the array of applications for the NOVA22 DIN Rail mount products which include access control, HVAC&R, industrial ovens, food processing and packaging equipment, railway vehicles and more.

In addition to its newest DR45 series, the NOVA22 family includes 22.5 mm DIN rail and panel mount solid state relays with power density up to 95 amps at 600 VAC, the DRML1 load monitoring module that detects partial or total load failure up to eight loads and the PMP Series of Proportional Controllers.

For detailed information about the new NOVA22 DR45 and other solid-state relay products visit www.sensata.com.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement