Industrial Electronics

EXLab Express Acquires Data Without Programming

19 March 2018

AMETEK VTI Instruments has introduced EXLab Express, a powerful, easy to use, plug and play data Source: AMETEK VTI Instruments Source: AMETEK VTI Instruments acquisition software package.

EXLab Express is a version of VTI's EXLab data acquisition software that allows users of the EX1401 Thermocouple/Voltage Measurement Instrument to acquire data without programming. It simplifies instrument configuration, acquisition and data display without sacrificing functionality or performance. Using EXLab Express, users will be up and running in minutes, not days or weeks.

EXLab Express features include:

  • Intuitive, icon-based setup and control.
  • Spreadsheet-style channel configuration.
  • Snapshot display with data export.
  • Independent sampling rates for each instrument.
  • Real-time online graphical data analysis. EXLab Express is offered at no charge with the purchase of an EX1401 and can be downloaded from the VTI Instruments' website.

EX1401 Makes High-speed, High-accuracy Measurements

The EX1401 was designed to be used in any test environment that requires accurate temperature measurement and repeatability. The EX1401 features a 24-bit ADC on each channel and 1,000 V channel-channel isolation. These features yield a temperature accuracy of ±0.20 degrees Celsius at sample rates up to 20k samples/sec on each channel.

Other features include an LXI Ethernet interface, built-in self-test capabilities, parallel data storage and standalone autonomous operation. Applications include automotive and battery testing, jet engine testing, highly accelerated life test/highly accelerated stress screening (HALT/HASS) and health monitoring.

For More Information

To access images, data and specifications and to create a quote online, visit http://www.vtiinstruments.com/Products-Services/EXLab.aspx or contact VTI Instruments directly at 949.955.1894 or vti.sales@ametek.com.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement