Electronics and Semiconductors

Teardown: Gentex GENK3345S Rear View Mirror

14 March 2018
The following is an overview of a teardown analysis conducted by IHS Benchmarking.

The Rear Camera Display uses LCD technology integrated into a Gentex auto-dimming mirror that works with a video camera mounted at the rear of the vehicle to provide a view directly behind the vehicle while backing up. When the vehicle is shifted into "reverse", a display appears automatically through the auto-dimming mirror's reflective surface. The display disappears when the vehicle is shifted into any other gear, a capability that is made possible utilizing Gentex's "transflective" coating and lighting techniques, which result in a bright, high-resolution color image.

Gentex Rearview Mirror (Image Credit: IHS)Gentex Rearview Mirror (Image Credit: IHS)

Summary Points:

  • Gentex Auto Dim Mirror w/ Compass, Homelink, 3.3" Display
  • Display Supplied by Kyocera
  • 80 High Intensity White LEDs Display Backlight
  • Field Sensing Inductor for Compass Function

Target Market: Automotive Aftermarket

Release Date: 2012

Pricing and Availability: $659 USD

Total Cost (Direct Materials and Manufacturing): $91.78

Major Components:

  • Display Module, 3.3" Diagonal, 480 x 240 Pixels - MFR: KYOCERA CORP - (Qty: 1)
  • Mirror Assembly, 2 Pieces Glass, Auto-Dim - (Qty: 1)
  • Wire Harness, 2 Shielded Insulated Wires, 4 Discrete Insulated Wires, w/ 1 6-Position Locking Dual Row Shrouded Pin Header, 1 3-Position Pin Socket Connector, 1 4-Position Pin Socket Connector, 2 Fuse Holders & 2 Blade Fuses, 1 Crimp Lug, 2 Cable Ties, & Labels - (Qty: 1)
  • High Intensity White - (Qty: 80)
  • Double-Swivel Mounting Assembly, Die-Cast/Machined Metal, Spring-Loaded, Painted - (Qty: 1)
  • 6-Layer, FR4, Lead-Free - MFR: KCE ELECTRONICS PUBLIC COMPANY LIMITED - (Qty: 1)
  • Wire Harness, 9 Discrete Insulated Wires, w/ 1 12-Position Locking Dual Row Pin Socket Connector, 1 4-Position Shrouded Pin Header, 1 3-Position Shrouded Pin Header, Heat Shrink Tubing, & Labels - (Qty: 1)
  • LCD Controller, Integrated 2D Video Decoder, 2D De-Interlacer/Scale, 8-Bit 8051 MCU, CCFL Controller, Automotive - MFR: INTERSIL CORP - MPN: TW8816-LB3-GR - (Qty: 1)
  • Field Sensing Inductor, 3 Wound Coil Inductors in Plastic Housing - (Qty: 1)
  • MCU, 16-Bit R8C Core, 16MHz, 64KB Flash, 3KB RAM, 12-Channel 10-Bit ADC, Automotive, 41 I/Os - MFR: RENESAS ELECTRONICS CORP - MPN: R5F21208KFP - (Qty: 1)

Homelink PCB - Top (Image Credit: IHS)Homelink PCB - Top (Image Credit: IHS)

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement