Home
-
NEC FOMA N905i Mobile Phone Teardown
High-End GSM/WCDMA/HSPDA/GPS dual-camera 5.0MP swivel flip phone, 1.5Gb of internal SDRAM memory, and 1Gb of NOR Flash (a bizarre design choice when compared with most new models).
-
Samsung SGH-Z170 Mobile Phone Teardown
The Samsung SGH-Z170 feels like a retrospective design, a tribute to 2005 - only we are in 2008.
-
SonyEricsson K530i Mobile Phone Teardown
The SonyEricsson K530i is a mid-range phone from SonyEricsson (as are other 500 series phones).
-
Vodafone 227 Mobile Phone Teardown
The Vodafone 227 is a clamshell, entry-level dual-band GSM/GPRS phone manufactured for Vodafone by ZTE, China.
-
Vodafone 228 Mobile Phone Teardown
The Vodafone 228 is a slider, entry-level dual-band GSM/GPRS phone manufactured for Vodafone by ZTE, China.
-
Ford SYNC (1st Generation) Teardown
The Sync is essentially the electronic control system for a vehicle's entertainment system into which it is installed (Ford vehicles as this is a Ford's invention and product).
-
Samsung BlackJack II Mobile Phone Teardown
The SGH-i617 (Blackjack II) is a Mid to High-End PDA phone from Samsung, supporting 3.5G (HSDPA) tri-band UMTS & quad-band GSM EDGE.
-
Garmin Nuvi 200 Portable Navigation Device Teardown
Entry-level portable personal navigation system with a sleek 20mm thick design and features including a 3.5 touch-screen 262K Color 240 x 320 Pixel TFT display, and an internal 1250mAh rechargeable Li-ion battery.
-
Motorola QIP2500 Hybrid QAM-IPTV Standard Definition Set-Top Box Teardown
Standard definition QAM / IPTV Hybrid Set-Top Box with embedded IP networking over coaxial using MoCA technology (two-way IP data comm.) and features a single 64/256 QAM tuner (supporting MPEG-2 standard formats).
-
Motorola QIP6200 Hybrid QAM-IPTV HD Set-Top Box Teardown
The QIP6200 is a hybrid HD QAM/IPTV set-top box from Motorola that is a step above the Motorola QIP2500 (standard-definition non-DVR QAM/IPTV) and a step below the Motorola QIP6416 (high-definition with DVR QAM/IPTV).
-
Motorola QIP6416 Hybrid QAM-IPTV HD-DVR Set-Top Box Teardown
The QIP6416 is a hybrid HD QAM/IPTV set-top box from Motorola that is at the high-end of the QIP range as it is a an HD capable, DVR box with dual 64/256 QAM tuners, and represents a step above both the Motorola QIP2500 (standard-definition non-DVR QAM/IPT
-
Huawei U120 Mobile Phone Teardown
The Huawei U120 is a basic 3G UMTS phone with Quad-Band GSM capabilities, based on a Qualcomm MSM6245 chipset.
-
Garmin Nuvi 200W Portable Navigation Device Teardown
Though it features the wide screen, the Garmin Nuvi 200W is only just a little above the Nuvi 200.
-
Magellan Maestro 4250 Portable Navigation Device Teardown
Mid-to-High-end portable automotive navigation system in a very thin (~18mm thick) envelope.
-
LG KU380 Mobile Phone Teardown
The LG KU380 is a basic 3G UMTS phone with Quad-Band GSM capabilities, based on a Qualcomm MSM6245 chipset.
-
LG KU250 Mobile Phone Teardown
The LG KU250 is a basic 3G UMTS phone with Quad-Band GSM capabilities, based on a Qualcomm MSM6245 chipset.
-
Toshiba 42HL167 42 Inch LCD Television Teardown
The Toshiba 42HL167 is a 42 LCD TV with a full HD LCD panel (native 1080p (1920 x 1080 pixel) resolution) from Chi Mei Optoelectronics Corp (Taiwan).
-
Nokia 6500 Classic Mobile Phone Teardown
Mid-range, WCDMA 850/2100, GSM/EDGE quad-band, single-camera 2.0MP candybar phone, with Bluetooth 2.0 EDR with A2DP, 1GB internal memory, and 16.7M 2.0 Inch TFT display.
-
Samsung LN-T4061F 40 Inch LCD Television Teardown
The Samsung LN-T4061FX is a 40 LCD TV with a full HD LCD panel (native 1080p (1920 x 1080 pixel) resolution) from Samsung (LTA400HT-L01).
-
Samsung LN-T4081F 40 Inch LCD Television Teardown
From a technical perspective, what primarily makes the LN-T4081F of differentiating interest to us is the implementation of the first LED backlit LCD panel we have seen in television (or even laptop) applications.