Product Watch

Wire, Connectors and Interconnects

  • Type 1 Litz wire

    Supplier: New England Wire Technologies Corporation
    High-performance litz wire designed for reducing skin effect and proximity effect losses in high-frequency applications.
  • Double Row Terminal Blocks

    Supplier: BlockMaster Electronics, Inc.
    It is easy to see how our Double Row Blocks are so popular! Contact us to learn more or place an order.
  • ams OSRAM PLPT9 450MD_E Metal Can Laser Diode

    Supplier: Mouser Electronics
    The PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm.
  • Disposable medical connectors

    Supplier: LEMO USA, Inc.
    A disposable connector solution built for performance, production scalability and patient safety – without compromise.
  • OSFP Series Connectors

    Supplier: DigiKey
    Amphenol Communications Solutions' connectors are optimal for signal integrity performance and built for high-speed serial applications
  • RFW/PFW Series Backpotted Connector Assembly

    Supplier: Douglas Electrical Components
    PFW (plug) and RFW (receptacle) sealed connectors combine hermetic sealing with mechanical flexibility to create plug-and-play electrical connections for vacuum, pressure, and moisture-tight applications. By integrating connectors directly into customized housings or flanges, Douglas reduces leak paths, simplifies installation, and delivers fully tested assemblies tailored to customer re...
  • N52 Magnetic Force 4 Pin Magnetic Connector

    Supplier: Shenzhen QH Industrial Co., Ltd
    Magnetic connectors – redefining the convenience and reliability of connections In the use of traditional connectors, frequent plugging and unplugging can lead to loose interfaces, poor contact, and high maintenance costs. Magnetic connectors are gradually becoming the preferred solution for engineers and product managers.
  • Rugged Interconnects for Mission-Critical Defense

    Supplier: LEMO USA, Inc.
    Mission-critical systems demand uncompromising connectivity Modern defense systems require rugged, lightweight connectivity in harsh environments. LEMO’s OPTIMA interconnect solutions support soldier systems, tactical communications and defense platforms with secure locking and reliable high-speed data transmission
  • NEW MACHFORCE RoHS Compliant Options

    Supplier: PIC Wire & Cable
    PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability.
  • High Power Terminal Blocks

    Supplier: BlockMaster Electronics, Inc.
    BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps
◄12...678910...6970►
Advertisement
Advertisement
Advertisement