Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
BRIMCROM™ MICROMINIATURE PTFE HOOK-UP WIRE
Supplier: BRIM Electronics, Inc.Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROM™ is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. -
BRIMFLYX Ultra-Flexible, Miniature Hook Up Wires
Supplier: BRIM Electronics, Inc.Very flexible soft bare copper stranded conductor, insulated with a specialflexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. -
MINIATURE & ULTRA-MINI ULTRA-FLEXIBLE CO-AX CABLE
Supplier: BRIM Electronics, Inc.BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010" white 90°C PVC jacket overall. All cables are rated for 100V RMS. -
BRIM Silicon Bronze Alloy Fuse/Resistance Wire
Supplier: BRIM Electronics, Inc.BRIM Silicon Bronze Alloy Fuse wire is suitable as a resistance wire for fuse wire applications or antenna wire for light duty short wave and transmitting antennas. -
High Voltage Silicone Rubber Lead Wire - UL 3239
Supplier: BRIM Electronics, Inc.High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. -
North American and International Cords
Supplier: InterpowerInterpower manufactures a wide range of North American and international power cords and cord sets in a variety of lengths and ratings. Our stock color is black, but other colors are available without a set-up charge. Interpower has over 50,000 cords in-stock for immediate shipping and just a 1-week manufacturing U.S. manufacturing lead-time on any non-stock Interpower cord. -
TPE Power Retractile Cords
Supplier: BRIM Electronics, Inc.BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Retractile cords eliminate tangles, twists, knots. -
UL Recognized Quick-Fit Female Terminals
Supplier: Keystone Electronics Corp.Keystone's popular series of female, quick-fit, PCB terminals, which provide vertical, horizontal or bottom entry connections with male types, are now undergoing UL Component Recognition -
Flat/Modular Telephone Cables
Supplier: BRIM Electronics, Inc.Introducing a new series of Flat/Modular straight telephone cables. This series is run in 4,6 & 8 conductors, 26 AWG 7/34 & 28 AWG 7/36 tinned copper conductors with polypropylene insulation over the individual conductors, and an 80°C silver satin color PVC jacket overall. -
Ultraflexible Shielded Instrumentation Cable
Supplier: BRIM Electronics, Inc.BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and 28 AWG, for applications requiring a heavier gauge conductor.