Product Watch

Wire, Connectors and Interconnects

  • Hookup Wire

    Supplier: Cooner Wire Company
    Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires
  • High Flex Copper Straps: Top Performance!

    Supplier: Cooner Wire Company
    Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions.
  • Large variety of Litz Wires

    Supplier: Cooner Wire Company
    Cooner Wire has eight different types of litz wire in both round and rectangular constructions.
  • IEC 60320 Sheet I Jumper Cord Sets and Power Cords

    Supplier: Interpower
    Interpower carries IEC 60320 Sheet I molded jumper cord sets and power cords for North American and international use.
  • HIGH TEMPERATURE LEAD WIRE

    Supplier: BRIM Electronics, Inc.
    These small diameter high temperature lead wires allow unique constructions.The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A.
  • IEC 60320 C5 Cords

    Supplier: Interpower
    Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE and NSW Department of Fair Trading approvals.
  • CHV CORONA RESISTANT HI-VOLTAGE PTFE CABLE

    Supplier: BRIM Electronics, Inc.
    BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges.
  • Plug-in to Continental Europe

    Supplier: Interpower
    Interpower has Continental European cord sets in stock! We have no minimum order requirements, and just a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Need your cords tomorrow? We offer same-day shipping on cords in stock.
  • Interpower Has All the Angles

    Supplier: Interpower
    Interpower molds five different IEC 60320 C13 connector configurations. The various C13 angles allow for connections to be made to equipment helping to eliminate the possibility of pinched or tangled cable.
  • BRIMLITE H-FILM KAPTON* WIRE

    Supplier: BRIM Electronics, Inc.
    A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE.
Advertisement
Advertisement
Advertisement