Product Watch

Wire, Connectors and Interconnects

  • CircuitSeal™ Series: Hermetic Circuit Board Seals

    Supplier: Douglas Electrical Components
    CircuitSeal™ hermetically encapsulates circuits and connectors in a chemically inert epoxy, protecting against moisture, corrosion, and electrical failure. It enables compact, lightweight designs, supports multiple connection types, and allows non-hermetic connectors to be sealed for cost-effective, high-reliability performance in harsh environments.
  • Hermetic Solutions: Powering Modern Gloveboxes

    Supplier: Douglas Electrical Components
    All gloveboxes require power, signal, and data transfer without compromising the internal environment. Hermetic feedthroughs enable this while maintaining a reliable seal. Standard connectors like IEC C19 and NEMA 15 and 20 provide flexible, safe solutions based on voltage and current needs, ensuring consistent performance across a range of applications.
  • Amphenol Amphe-EX™ Explosion-Proof Connectors

    Supplier: PEI-Genesis
    EX approved connectors are engineered for use in hazardous environments, meeting stringent U.S. and Canadian Ex-proof standards. These connectors are tested for safe performance in explosive atmospheres—ideal for oil & gas, marine, and industrial applications. PEI-Genesis offers value-added assembly of Amphenol’s Amphe-EX™ and Star-Line EX® series.
  • Size, Weight and Performance Optimization

    Supplier: Nicomatic North America
    Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult compromise: ensure effective shielding or save valuable space. To reconcile signal integrity with high...
  • Cryogenic Feedthroughs

    Supplier: Douglas Electrical Components
    Cryogenic feedthroughs enable reliable power and signal transmission in ultra-low temperature environments, often below -100°C. Douglas Electrical Components designs custom hermetic solutions using specialized epoxy sealing to ensure high-density connections and minimal leak paths, tested under extreme temperatures and pressures for long-term reliability.
  • Snap-In simplicity – Power you can trust 

    Supplier: Qualtek Electronics Corp.
    Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation, making them ideal for secure, code-compliant electrical applications.
  • Lightweight Connectors for Aerospace & UxV

    Supplier: LEMO USA, Inc.
    Lightweight connectivity for aerospace and UxV systems
  • M12 Connectors for Industrial Connectivity

    Supplier: Heilind Electronics, Inc.
    METZ CONNECT M12 connectors provide reliable power, signal, and data transmission for industrial automation and networking. Available in A-, D-, and X-codings (up to Cat 6A), they feature rugged metal housings, secure locking, and IP67 protection. Ideal for sensors, control systems, robotics, and Ethernet applications, enabling durable, high-performance connectivity in harsh environments.
  • High-Density Power with CMM 340 & EMM HP

    Supplier: Nicomatic North America
    SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments. To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic...
  • Optimizing PCB Assembly and Reducing Cycle Times

    Supplier: Nicomatic North America
    Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times, thermal constraints related to soldering, and manual operations all affect the productivity of your manufacturing lines. To optimize your processe...
◄12...89101112...6970►
Advertisement
Advertisement
Advertisement