Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Backplane Connectors
Supplier: Rego Electronics Inc.Rego include the following Backplane Connectors, -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors -
Rego's Tailor Made Thermal Module
Supplier: Rego Electronics Inc.Rego is specialized in tailor made thermal module business. We take advantage of diversified heat sink technologies such as extrusion, skive, forge, stamp, die casting & CNC machining. According to different need of each project, our design engineers will integrate heat pipes, vapor chambers, cooling fans into a tailor made thermal module. -
Spring Type Battery Connectors
Supplier: Rego Electronics Inc.Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are unable to locate the product you are looking for, please contact us for assistance. -
SD Card & Micro SD Card Sockets
Supplier: Rego Electronics Inc.SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. -
SATA & SAS Connectors
Supplier: Rego Electronics Inc.Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape drives. SAS replaces the older Parallel SCSI. Rego offers many types of SATA and SAS connectors. -
RF Coaxial Connectors
Supplier: Rego Electronics Inc.A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. -
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors
Supplier: Rego Electronics Inc.M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. -
High Speed Board to Board Connectors
Supplier: Rego Electronics Inc.Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. -
Mini SAS HD Connectors ( SFF-8643 )
Supplier: Rego Electronics Inc.Mini SAS HD Connectors ( SFF-8643 ) Product Series- 1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions Features & Benefits - The Mini-SAS HD product provides greater port density (11mm port-to-port) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully co... -
50% Space Saving w/ DP2.0 + HDMI2.1 2in1 Connector
Supplier: Rego Electronics Inc.DP 2.0 + HDMI 2.1 2 ‑in‑1 connector combines two high‑speed interfaces in one compact design, saving PCB space while supporting up to 8K video output and stable signal integrity. Features Dual‑interface integration Space‑efficient PCB layout High ...