Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
Compact Connector Approved for Larger Conductors
Supplier: WAGOWAGO’s universal surface mount PCB solution – the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. -
USB 3.0 Quick Lock Connector
Supplier: Omnetics Connector CorporationBATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are the flex pin contacts that so many are use to, still remaining, is the quality and... -
One-Stop Shop for Power System Components
Supplier: InterpowerInterpower is the premier supplier of power system components worldwide. Now based in Oskaloosa, Iowa, Interpower manufactures cord sets and power cords in the United States for the North American and international markets and has an office in the United Kingdom. -
SMARTER CIRCULAR CONNECTORs; SAVES SPACE & WEIGHT
Supplier: Omnetics Connector CorporationThese days, components of all sizes are constantly being assessed in an effort to scale down from larger design templates, and embrace today’s emphasis on miniaturization. Device portability, overall flexibility, as well as SWaP (Size, Weight and Power) continue to plague today’s design engineer. And throughout this evolution of miniaturization, connectors have always found t... -
High Speed USB3.1, Type “C” Plugs and Sockets
Supplier: Keystone Electronics Corp.Keystone Electronics debuts New USB 3.1 Type C plugs and sockets delivering faster data transfer speeds, increased power transmission and smaller PCB footprints makes them ideal for use with future high tech devices as HD video, data and charging port without separate power adapters -
Modular Keystone RJ45 Jacks for PCBs & Panels
Supplier: Keystone Electronics Corp.A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications are now available from Keystone Electronics. Supplied in Thru-Hole, Surface and Panel mount configurations, jacks are rated for 125 VAC RMS, and are fully compliant with IEEE and IEC standards. -
Micro Circular Connector- tight space/rugged envir
Supplier: Omnetics Connector CorporationOmnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. -
Printed Circuit Board Card Guides
Supplier: Keystone Electronics Corp.A new assortment of durable Nylon card guides used to mount circuit boards are among the latest circuit board mounting devices available from Keystone Electronics Corp -
Micro SIM Card Sockets
Supplier: Rego Electronics Inc.Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES
Supplier: BRIM Electronics, Inc.MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall.