Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
MINIATURE ULTRA-FLEXIBLE SHIELDED CABLE
Supplier: BRIM Electronics, Inc.Suitable as an instrumentation cable where ultra-flexibility and miniaturization are essential, in low voltage applications. For example: Biomedical instruments, missiles, servo-systems, and recorders. RoHS compliant. -
Low Loss 50 Ohm Cables
Supplier: PIC Wire & CableElevate Your Connectivity with PICMates 50 Ohm RF Cables! Our 50-ohm RF Cables deliver low attenuation, easy installation, and savings on fuel and installation costs. Choose from UltraLite RF Cables for premium materials or the trusted S Line. -
Lightweight Aircraft Cable Solutions
Supplier: PIC Wire & CableDiscover PIC’s lightweight, high-performance aircraft cables crafted to meet aerospace demands. These cables deliver unmatched strength, flexibility, and reliability while reducing overall weight. Achieve durable, signal-integrity solutions without compromising performance. Explore options tailored for your application needs. -
RF, Video, Data & High Frequency Aircraft Cable
Supplier: PIC Wire & CableAs an experienced aviation solutions partner, PIC Wire & Cable offers a broad selection of specialized Coaxial, Triaxial, High-Speed Data, Microwave and Custom Cable & Wire options. Contact PIC Wire & Cable to find the right Aircraft Cable solution for your application. -
HI-VOLTAGE SILICONE RUBBER LEAD WIRE
Supplier: BRIM Electronics, Inc.One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. -
QUADconnector™ Coax Feedthroughs
Supplier: PIC Wire & CableFOUR hermetically-sealed Coaxial or Triaxial connections through ONE circular hole in the bulkhead. -
Circular Connectors
Supplier: Rego Electronics Inc.Product Series - Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly General/water proof types (IP65, IP67 and IP68) Input/output types available Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Auto... -
SFP/SFP+ Cages & Connectors
Supplier: Rego Electronics Inc.These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are RoHS compliant. If you are unable to locate the product you're looking for, please contact us for assistance. -
RJ45 with LED Jacks
Supplier: Rego Electronics Inc.Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking,... -
RF Coaxial Cable Assemblies
Supplier: Rego Electronics Inc.Product Series - Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables Good RF characterization/Low cost, short lead time Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmi...