Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
CFast Card Connectors
Supplier: Rego Electronics Inc.CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management e... -
HI-FI & STEREO SHIELDED & UNSHIELDED
Supplier: BRIM Electronics, Inc.Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation -
MINIATURE CABLES – SHIELDED/UNSHIELDED/JACKETED
Supplier: BRIM Electronics, Inc.Availiable with 2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded or unshielded, jacketed or unjacketed. Suitable for hi-fi & stereo applications. -
TPE/TPR INSULATED KINKLESS TEST LEAD WIRE
Supplier: BRIM Electronics, Inc.Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. -
UL SHIELDED COMPUTER AND CONTROL CABLES
Supplier: BRIM Electronics, Inc.UL Type 1061, 24 AWG 7/32 T.C., UL VW-1 -
Mini Speaker/Zip Cord Cables
Supplier: BRIM Electronics, Inc.2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. -
MINIATURE SHIELDED CONTROL & INSTRUMENTATION CABLE
Supplier: BRIM Electronics, Inc.MIL-W-16878D TYPE B -- 600V +105°C -
Lightweight Military Cables
Supplier: PIC Wire & CablePIC Wire & Cable's lightweight military cables are designed, manufactured and tested to perform with reliability in harsh environments. -
Aerospace Microwave/High-Frequency Cables
Supplier: PIC Wire & CableIn aerospace technology, exceptional signal integrity and minimal insertion loss are crucial for high-frequency applications in the X, Ku, and K bands. PIC Wire & Cable's 50-ohm microwave cable assemblies are meticulously engineered to meet these stringent requirements, delivering outstanding performance that empowers system designers with the flexibility they need to innovate. -
Low Loss, Lightweight 75 Ohm Aircraft Cable
Supplier: PIC Wire & CablePIC 75-ohm coaxial and triaxial cables are lightweight, flexible, low loss, high-temperature, high-tech cables designed specifically for aircraft systems and other harsh environments. Our high-performance 75-ohm coaxial cable provides reliable signal transmission for your mission-critical applications.