Product Watch
Sponsored by
Discrete
-
Choose the Right Transformer for Your Application
Supplier: Majestic Transformer Co.How to choose the right transformer for your application isn’t just about voltage and kVA on a datasheet. Selecting the correct unit requires a clear understanding of your load, supply conditions, operating environment, and safety requirements. Getting the specification wrong can lead to overheating, poor efficiency, voltage instability, or reduced equipment life. At Majesti... -
Ushio HL40033G 1W 405nm Violet Laser Diode
Supplier: World Star TechThe HL40033G is a high-power 1W violet laser diode (405 nm) in a compact 9 mm TO package. Ideal for imaging, biomedical, industrial, and display applications, it features low operating current and voltage, multiple transverse modes, and TE mode oscillation, offering reliable performance with full characterization available. -
450 nm 5W Blue Laser Diode with 9 mm package
Supplier: World Star TechThe OSRAM PLPT9 450LB_E is a compact 9mm TO-can 5W blue laser diode (447 nm) with ESD protection and high-temperature operation. Ideal for stage lighting, projection, and electronic equipment, it delivers long life, excellent beam quality, and reliability. Available from stock with full characterization for engineering applications. -
Low ESR Metallized Polypropylene Capacitor
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.W31 (CBB21 Series) dipped metallized polypropylene film capacitor featuring ultra-low dielectric loss, flame-retardant protection, and high thermal stability for demanding power and electronic applications. -
UL Class 2 Power Transformers for Food & Beverage
Supplier: Triad MagneticsUnderstanding UL Class 2 power transformer requirements for food and beverage -
Semiconductors for Data Centers
Supplier: Fuji Electric Corp. of AmericaFuji Electric’s semiconductors provide energy efficiency with our state-of-the-art IGBT technology creating more reliability for your application. Our IGBT modules and semiconductors offer 175 degrees C maximum continuous temperatures (Tjop) to help power and control equipment. -
Y2 Film Capacitor for OBC
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.Y2 metallized polypropylene film capacitor for interference suppression in onboard chargers and battery systems, offering self-healing performance, safety certification, and stable high-voltage operation. -
Balun 5 MHz - 1.218 GHz (1:1 Ratio)
Supplier: QorvoThe QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. The units are built lead-free and RoHS compliant. This balun offers low insertion loss combined with a high RF power capability across a broad temperature range. All devices are 100% RF tested. The QPP0025 is optimized for use with Qorvo slope equalizers QPC733... -
VM2
Supplier: KnowlesTo address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. -
High-Temp Film Capacitors for EV Charging
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.Designed for EV charging stations, these capacitors handle temperatures up to 125°C, offering low loss, high reliability, and efficient AC to DC conversion.