Product Watch

Discrete

  • Potentiometer-Based Wire Enameling Speed Control

    Supplier: Novotechnik U.S., Inc.
    The main criteria for selecting our IP 6500 are long life and the protection degree IP65, because during the manufacturing process of wire-enameling our customer needs to monitor the operation constantly over a fairly small electrical angle.
  • W38 Film Capacitors with Low Loss

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    W38 film capacitors deliver low-loss, high-efficiency, compact design, and low noise, ideal for switching power supplies and power factor correction circuits.
  • 685 nm Single-Mode Laser Diode, High Power

    Supplier: World Star Tech
    The WLD-100-685 685 nm laser diode delivers single-mode output with high power, efficiency, and stable performance. Housed in a 5.6 mm package, it is ideal for measurement, excitation, bioanalytical, and photolithography applications requiring long lifetime and reliable optical output.
  • 850 nm 260 mW Infrared Laser Diode

    Supplier: World Star Tech
    The HL85023MG 850 nm infrared laser diode delivers up to 260 mW continuous output with stable single-mode operation and low threshold current. Designed for reliability across -40°C to +75°C, it is ideal for night vision, optical sensing, and laser module applications requiring precise IR illumination.
  • OSRAM 450 nm Blue Laser Diode – 1.6 W

    Supplier: World Star Tech
    The PLTB 450B blue laser diode from OSRAM delivers up to 1.6 W of optical power at 450 nm, offering high brightness, precision, and reliability. Housed in a compact TO-56 package, it supports demanding applications including laser projection, machine vision, holography, and biomedical instrumentation, with stable performance across wide temperature ranges.
  • AVX Ceramic Capacitors Next-Gen

    Supplier: Win Source Electronics
    High-performance ceramic capacitors offering compact size, low ESR, and durability for mobile, automotive, and high-frequency electronics.
  • Semiconductor Obsolescence: EOL/DMSMS Sustainment

    Supplier: Micross Components, Inc.
    EOL/DMSMS Sustainment Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
  • Metallized Polyester Film Capacitor

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    Compact, lightweight metallized polyester film capacitor with self-healing properties, suitable for general-purpose, lighting, and power supply applications.
  • SMD Safety Ceramic Capacitors

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    Miniaturized, high-dielectric-stre ngth ceramic capacitors with safety certifications, ideal for industrial, communication, consumer, and new energy electronics.
  • How Magnetic Components Drive the EV Boom

    Supplier: Triad Magnetics
    Interested in learning how our solutions can support your EV projects? Let’s connect!
◄12...7891011...4546►
Advertisement
Advertisement
Advertisement