Industries
-
FLIR TG268 and TG298 handheld thermal imagers cut diagnostic time and simplify maintenance reporting
These next-generation models provide inspectors, technicians and engineers with faster boot-up, higher temperature range, enhanced image quality and remote monitoring.
-
Bunting launches electromagnetic dry filter
The system designed for the separation of fine particles from dry materials is an ideal solution for recycling, battery production and mineral processing.
-
Upgraded FTIR spectrometer with Ethernet delivers superior speed and performance
It is capable of producing up to 275 spectra per second with a high signal-to-noise ratio.
-
Vishay Intertechnology AEC-Q200 qualified thick film power resistor offers enhanced protection against short transient pulses
The device provides 30% higher energy absorption than existing LTO series devices for enhanced protection against short transient pulses.
-
ImageIR 12300: Next level details
The radiometrically calibrated infrared camera features the world's highest commercially available native resolution of 5.2 Megapixels.
-
Polar to build GaN-on-Si chips for Renesas
It will also secure a source of this technology for the domestic U.S. market.
-
Wilcoxon releases premier digital triaxial accelerometer and temperature sensor
Digital output from the sensor includes three orthogonal axes of waveform and spectrum over the frequency range 2 Hz to 5 kHz for detailed vibration analysis and fault diagnostics.
-
The growing role of cobots in factory automation
Cobots is one of the fastest-growing segments in the robotics industry as its role widens on the factory floor.
-
Motion-triggered imaging for next-gen machine vision
The technology could be a boon to future industrial imaging applications.
-
First industrial GaN transistor with integrated Schottky diode
Infineon has introduced the transistors for industrial use.
-
Garrett and Rohde & Schwarz develop an integrated solution for high security screening applications
The combined solution is ideally suited for high-risk scenarios like prisons or loss prevention in the precious metals industry.
-
Complete lithium-ion battery management platform with pre-validated firmware
Advanced power management solutions include fuel gauge integrated circuits, pre-validated firmware, software and documentation to drastically simplify battery pack design.
-
Nanoleaf launches 3-in-1 gaming pegboard
The device provides lighting, storage and charging.
-
Event-based cameras optimize flow analysis in science and industry
Event-based cameras enable efficient, cost-effective and high-resolution visualization and quantification of flows.
-
Robot or cobot? 9 tips to help guide your decision
Selecting between traditional industrial robots and cobots forces manufacturers to carefully analyze several factors that impact efficiency, safety and return on investment. Both forms of automation offer various strengths and limitations.
-
Digitizer cards convert dolphin sonar clicks to mouse clicks
Hydrophones equipped with the digitizer cards capture the perfect amount of data needed to pinpoint echo location information.
-
Japanese trio developing a PCIe 5.0 SSD for data centers
Kioxia, AIO Core and Kyocera will use their technologies in a prototype that will be brought to commercialization.
-
Wolf-like robot promises to help riders conquer rough terrain
The wolf-inspired robot, dubbed CORLEO, has four legs designed for navigating uneven topography. CORLEO is expected to be used as an all-terrain alternative to motorcycles as it can be mounted like a horse, thus allowing riders to traverse mountainous areas.
-
KOA Speer introduces high power, wide termination, high precision, metal thin film chip resistors — WN73H series
The high precision resistor is designed to meet the demanding requirements of high heat and high moisture applications.
-
Menlo Micro releases to production the MM5230 high power RF switch
The switch offers broadband ultra-low insertion loss, high power handling and unprecedented reliability in an enhanced, miniaturized chip scale package.