Industrial Electronics

Garrett and Rohde & Schwarz develop an integrated solution for high security screening applications

16 April 2025

Garrett has integrated its walk-through metal detector with the Rohde & Schwarz’ QPS201 security scanner. The combined solution is ideally suited for high-risk scenarios like prisons or loss prevention in the precious metals industry. Using cutting-edge millimeter wave (mmWave) technology, the QPS201 detects all types of objects, regardless of material. To bolster detection in high security screening scenarios, the Garrett Paragon walk-through metal detector uniquely complements mmWave detection by identifying extremely small or internally concealed metallic threats, providing an additional layer of security against hidden body-borne items.

The combination of metal detectors with mmWave security scanners provides the highest detectionThe combined solution of Garrett’s walk-through metal detector and Rohde & Schwarz’ QPS201 security scanner for high security screening applications. Source: Rohde & SchwarzThe combined solution of Garrett’s walk-through metal detector and Rohde & Schwarz’ QPS201 security scanner for high security screening applications. Source: Rohde & Schwarz capability and comfort for certain loss prevention use cases and in prisons. It is ideal where the detection of the smallest or internally concealed metallic objects is needed but also delivers the highest level of detection capabilities (for non-metallic items or metallic powders) with efficient and intuitive procedures with the QPS201. A largely unknown fact is that despite being of metallic origin, many substances are only reliably discovered by metal detectors in their solid, bulk form. The Rohde & Schwarz's QPS201 security scanner augments the detection with metallic powders, granules and compounds in a liquid or chemical. The metal detector on the other hand is capable of spotting metallic objects in skin folds, body cavities and inside the mouth of persons, all of which are especially important for prison security.

The integrated solution not only enhances the detection of threats but also respects the personal boundaries of those screened, demonstrating the future of comprehensive and respectful security measures. Accurate zone line indication enables significantly simplified targeted inspection and provides reliable forensic evidence in the case of incidents through result logging and integration with the CCTV. The combined solution is user-friendly and can be fully managed via the QPS201 display with an integrated alarm results display. The screening procedure is fully contactless and neither mmWave nor metal detection pose health risks to security operators or scanned persons, because unlike X-rays, the levels of emissions by these devices are much lower than the levels of electromagnetic radiation that are naturally present in the environment.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement