Industries
-
Vishay Intertechnology automotive grade, SMD thick film power resistor offers enhanced protection against short transient pulses
The device features a unique design that provides 30% higher energy absorption than the standard D2TO35 resistor for enhanced protection against short transient pulses.
-
Mitsubishi Electric Automation, Inc. launches multi-network capability to its existing MELSERVO-J5 servo amplifier
The MELSERVO-J5 servo series now supports EtherNet/IP and EtherCAT, enabling seamless network switching without extra hardware.
-
High voltage direct current cables and accessories
HVDC cable design involves advanced materials and insulation technologies, such as superconducting and oil-filled systems, which ensure optimal performance under high voltage and temperature conditions.
-
New AI-powered cleaning robot unveiled for large-scale commercial use
The CC1 Pro, which builds upon the company’s previous CC1 unit, features an expanded cleaning range and incorporates more advanced artificial intelligence (AI)-driven features.
-
Ultrafast AWGs with Ethernet control for wideband signal generation
Spectrum Instrumentation presents new arbitrary waveform generators (AWGs) with 10 GS/s output rate and 16-bit resolution.
-
Soft snake bot and micro crawler collaborate to probe tightest machinery
The insect-inspired robot, dubbed mCLARI, was developed by the University of Colorado Boulder (CU Boulder) researchers, while the inflatable snake robot was developed by a team at Purdue University.
-
Thermal management in high-power GaN-based RF systems
The engineering realities and emerging solutions for advanced RF devices.
-
Rohde & Schwarz Satellite Industry Day 2025: Connecting the world with new space and 5G NTN technologies
Topics from 5G Non-Terrestrial Network (NTN) and satellite testing to monitoring and regulatory issues will be addressed.
-
ECTC 2025: Imec demo’s 300 mm RF silicon interposer platform
The system could pave the way for low-loss, compact and scalable RF and mixed-signal systems.
-
Why a surge in battery energy storage system installations is set to supercharge global infrastructure
These systems play a critical role in balancing power supply and demand, especially as more countries transition to renewable energy sources like solar and wind.
-
Flexible octopus-inspired robot responds to surroundings
According to its developers, the robot relies on fluid flows of air or water to coordinate suction and movement as octopuses do with hundreds of suckers and several arms.
-
Kyocera and Rohde & Schwarz to demonstrate OTA characterization of mmWave PAAM at IMS San Francisco
Kyocera has developed a novel phased array antenna module (PAAM) featuring 384 dual polarization elements, which can create up to 8 simultaneous beams in different directions at different frequencies. With this design, the PAAM can be used in site installations allowing multiple operators to run networks on different frequency bands.
-
Tadiran introduces TLM-1550SPM high-power lithium cells for critical applications
The battery combines a small footprint, high-power output, high capacity and energy density, on-demand response, extended operating life and extreme reliability in harsh environments.
-
Excelitas Technologies introduces the Phoseon VeriCure water-cooled UV LED curing system for high-speed wood coating applications
The system delivers high optical power and outstanding dose performance essential for high-speed processing.
-
Nuclear-resistant spy robot debuts to guard US missile silos
Bounce Imaging’s Recce360 Deep Inspection Camera is described as a first-of-its-kind ISR asset certified for deployment in high-security, electromagnetically restrictive environments.
-
Spy drone swarm can track stealth submarines for 3 months
The system, which is composed of Helsing’s Lura and SG-1 Fathom, is expected to enhance defenses and maritime surveillance.
-
Ultra-rugged Fischer UltiMate series now features USB-C connector with Ratchet Locking System for maximum vibration and shock resistance
The connector provides unmatched resistance to vibration and shock, ensuring safe connections for high-speed data transfer under extreme operating conditions in sectors such as defense, mining, construction, motorsports and railways.
-
Energy-dense battery supports electric mobility
This battery offers elevated energy density with production-scale availability for aviation and electric mobility platforms.
-
Underwater assassin: 40-foot sea drone dominates the deep
The BlueWhale System created by IAI ELTA can discretely gather intelligence in the open seas and in challenging littoral waters, detecting and tracking both subsurface and surface targets, processing data on board to offer real-time actionable intelligence.
-
China unveils 2 lb drone resembling a thermos, capable of dropping grenades
The drone is designed for infantry use and features a dual-rotor system that is capable of carrying more weight versus traditional quadcopters.