Industries
-
Automha and Comau highlight end-to-end advanced logistics solutions at the German exhibition LogiMAT 2026
The companies’ high-performance automation systems optimize the entire logistics value chain.
-
SBG Systems unveils Stellar-40, its tactical-grade resilient INS
The modular and scalable inertial navigation system (INS) was developed for demanding environments and mission-critical applications.
-
Rohde & Schwarz amplifiers enable high-field immunity testing expansion at IB Lenhardt Lab
The scheme eliminates radio frequency (RF) cable losses, enabling IBL Lab to achieve field strengths exceeding 400 V/m — a level rarely attained — with a target of surpassing 600 V/m.
-
Danisense introduces new high precision DC and AC current clamp-on
The high-precision DC and AC current clamp-on is designed for galvanically isolated measurements up to 500 Arms and DC.
-
Thermographic fault isolation on chips and power modules
Lock-in thermography technology from InfraTec enables ST Microelectronics to perform non-destructive fault analysis on chips, discrete components, sensors, LEDs and power modules.
-
Wind-powered robot targets long-term exploration of extreme environments
WANDER-bot, which runs on natural energy, is ideal for long-term exploration or the mapping of unknown terrains.
-
Optically aided autonomous landing of aircraft
An optical reference system consisting of a VIS and an infrared camera enables safe autonomous landing of aircraft.
-
Startup unveils fully autonomous harvesting robot to ease greenhouse labor shortages
The aptly named Harvester from Eternal.ag reportedly automates physically demanding harvesting work, enabling greenhouses to operate reliably and continuously, even when human labor is unavailable.
-
Flexible and lightweight, with an impressive range: The ImageIR 6300 Z with teleextender
The infrared camera is particularly suitable for mobile use thanks to its extremely compact design.
-
Boosting energy efficiency in the home with sensors
Sensors in home appliances are not only increasing functionality and safety thanks to the use of artificial intelligence (AI), they are also powerful tools to make us much more energy efficient.
-
Why energy harvesting could be the missing piece in ambient IoT
Where mains power falls short, low-energy connected devices could open new IoT use cases in cities, utilities and beyond.
-
Altech pluggable terminal blocks combine secure connections and ease of use
These compact, pluggable terminal blocks combine the best of both worlds: accurate, secure wire connections with simplicity and time savings.
-
BinMaster introduces compact radar sensors for sanitary processing
The 80 GHz radar technology provides accuracy within 5 mm, even in turbulence, condensation and buildup, ensuring precision and performance throughout sanitary processes.
-
Rohde & Schwarz and NETGEAR collaborate for next generation Wi-Fi 8 access point testing
NETGEAR has selected the CMP180 radio communication tester from Rohde & Schwarz for the development of future Wi-Fi 8 access points.
-
Nordic Semiconductor strengthens nRF54L series leadership in ultra-low-power edge AI
Nordic takes a major step in making energy-efficient edge intelligence accessible to every developer and battery-powered device.
-
At APEC 2026: Apex Microtechnology expands integrated power module family with new 600 V, 40 A silicon carbide three-phase module
The module delivers compact, high-efficiency motor drive performance with fully integrated gate drive and protection.
-
Times Microwave Systems introduces Levitate ultra-lightweight cable assemblies for next-generation UAV and avionics applications
Offering an ultra-lightweight construction with minimal signal loss, the assemblies are an ideal solution for avionics applications across UAV Groups 1 through 5.
-
M8 and M12 device connectors for automated production processes
These new versions are suitable for direct integration into surface mount technology (SMT) soldering processes.
-
Posifa Technologies introduces PVC4001-C MEMS Pirani vacuum transducer for wide-range vacuum measurement
The compact device combines Pirani sensing and an onboard barometric pressure sensor for portable gauges and leak detection systems.
-
Wieland Electric introduces selos NEW GENERATION — New portfolio of DIN-rail terminal blocks
These push-in and screw terminal blocks deliver higher performance through space savings, reduced installation and maintenance costs, and improved engineering workflows.