Aerospace

100 V Power Stage Suits Half, Full-Bridge Converters

28 March 2017

FDMF8811 100 V Bridge Power Stage.  Source: ON Semiconductor  FDMF8811 100 V Bridge Power Stage. Source: ON Semiconductor ON Semiconductor has launched the FDMF8811, reportedly the industry's first 100 V Bridge Power Stage module for half-bridge and full-bridge isolated dc-dc converters. The 25 A-rated device integrates a 120 V driver IC, a bootstrap diode, and two highly efficient power MOSFETs in a PQFN-36 package.

The FDMF8811 reduces the board area required for dc-dc converter designs by approximately one third compared to discrete implementations, enabling engineers to design smaller systems. If space is not a concern, the FDMF8811 also enables increased power delivery within the existing available board area. The FDMF8811 is particularly useful in cloud applications such as wireless base stations, power modules or any on-board, isolated DC-DC converter and industrial applications such as motor drives, fans and HVAC.

By integrating all of the key power components, ON Semiconductor has optimized the design with regards to driver and MOSFET dynamic performance, system parasitic inductance and power MOSFET RDS(ON) -- thereby maintaining the highest possible efficiency. The FDMF8811 delivers system efficiencies in excess of 97% in full-bridge 600 W applications.

The FDMF8811 is available now in clip bond PQFN-36 packaging and priced at $3.50 per unit in 10,000 unit quantities.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement