Distribution

Newark stocking a range of Murata DC-DC converters

14 February 2024

Newark, a division of Avnet Inc., is now carrying a range of Murata power solutions for the industrial, energy and healthcare sectors.

The products added from Murata include the MGN1 series of DC-DC converters, designed for powering gate drive circuits for gallium nitride (GaN) in bridge circuits. The series is commonly used in switching speed GaN applications with ultra-low isolation capacitance and 250 V reinforced insulation.

The MGJ2B and MGJ1 SIP series of DC-DC converters are used for IGBT/SiC and MOSFET gate drivers in bridge circuits. Both converter series have a high isolation, continuous non-safety rating 2.4 V, reinfored insulation 300 Vrms. And dv/dt requirements for circuits used in motor drivers and inverters.

Other Murata series devices available from Newark include:

  • NME1
  • NMR1
  • NMV1

These series of devices extend operating temperature range that guarantees startup from 40° C up to 115° C.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement