Aerospace

Low-Power SAR Speeds Up Product Development

07 November 2016

18-bit AD4003 and 16-bit AD4000 SAR analog-to-digital converters. Source: Analog Devices 18-bit AD4003 and 16-bit AD4000 SAR analog-to-digital converters. Source: Analog Devices
Analog Devices, Inc. has announced a new generation of high-precision, successive-approximation (SAR) analog-to-digital converters (ADCs) that uniquely combine the attributes of high performance, low power, small footprint and ease of use. These ICs enable mobile test and measurement instruments to operate for a longer duration during field tests while improving measurement accuracy and repeatability. The devices also support development of smaller-sized instruments, which can be placed closer to the sensors being measured, or allow for an increased number of data acquisition channels in the same form factor.


The high performance and ease of use of the 2-MSPS, 18-bit AD4003 and 16-bit AD4000 SAR ADCs greatly ease the efforts of system designers tasked with achieving optimum performance in data acquisition designs within a shorter design cycle, and without the need for making often-difficult and conflicting technical tradeoffs. Features such as high input-impedance mode and span-compression mode reduce the design challenge associated with the ADC driver stage and increase the flexibility of amplifier selection.

The high input-impedance mode allows the use of low-power precision amplifiers to directly drive the ADC, and reduces the signal-chain power demands. In addition, the internal over-voltage protection removes the need for external protection devices, and the span compression enables the ADC driver stage to operate from the same supply rail as the ADC, thus simplifying power management. This combination supports increased channel density while lowering the system-level power requirements, without compromising performance. 

The AD400x series includes 20-, 18- and 16-bit SAR ADCs with speed options from 500 kSPS to 2 MSPS. The AD4000 is priced at $12.75 each in 1,000-piece quantities, while the AD4003 is priced at $19.85 each in 1,000-piece quantities.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement