Aerospace

Demo Board Helps Evaluate IXYS MOSFET Gate Driver

05 October 2016

Power semiconductor supplier IXYS Colorado has introduced the DVRFD615X2 high-speed MOSFET demonstration board, designed to simplify the evaluation of the IXRFD615X2 dual-high-speed MOSFET gate driver. The board also provides a building block for power circuit development.

DVRFD615X2 high-speed MOSFET demonstration board. Source: IXYS  DVRFD615X2 high-speed MOSFET demonstration board. Source: IXYS The IXRFD615X2 gate driver is factory installed on the demonstration board and is fully tested. The board configuration allows mounting of either the DE-150 or DE-275 series high-speed MOSFETs. The board design allows both the driver and MOSFETs to be attached to a heat sink, and in doing so allows the DVRFD615X2 to be used as a ground referenced, low-side power switch for both single-ended and push-pull topologies. The board is easy to use, as all the designer has to provide are two input signals and a DC power supply for operation.

The DVRFD615X2 is available directly from IXYS Colorado.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement