Aerospace

IXYS Corp Expands Surface Mount Device Power Schottky Diode Portfolio in DPak

05 May 2016

IXYS Corporation has expanded its Surface Mount Device (SMD) Power Schottky diode portfolio in DPak (TO-252), with six new parts rated 10 to 15 A and 30 to 200 V. Additionally, a 10 amp common cathode configuration with 100 volts is offered as a compact solution for secondary output rectification for a wide range of battery charger products, bypass diode circuits, and protection and clamping applications.

IXYS’s Schottky diode portfolio provides nine voltage classes from 8 volts up to 200 volts with three different Schottky contact technologies, yielding the highest performance in forward voltage drop, reverse leakage losses and robustness for many different applications. The current range spans from 5 amps up to 300 amps performed with single die solutions. The package portfolio contains the SMD DPak (TO-252), D2-Pak (TO-263) and D3-Pak (TO-268), as well as the standard through-hole-technology cases, TO-220 and TO-247.

For high-current and high-power solutions, IXYS also offers its latest ISOPLUS technology, the ISO247, which is mechanically identical to a TO-247, and the well-proven SOT-227B (minibloc), allowing up to 300A for a single Schottky diode device.

Standard delivery mode for DPak is tape and reel.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement