Industrial Electronics

Anritsu introduces ML2439A power meter with up to 4 channels

23 June 2026

Anritsu Company announces the global release of the ML2439A power meter, a cutting-edge solution engineered to meet the evolving needs of engineers and industry professionals worldwide. Designed for superior performance and flexibility, the ML2439A seamlessly integrates with the full range of Anritsu USB power sensors, offering unmatched versatility in power measurement.

Key features and specifications Source: Anritsu CompanySource: Anritsu Company

• Frequency range: 10 MHz to 50 GHz (dependent on USB sensor model)
• Supported USB sensors: Up to four Anritsu USB power sensors simultaneously, including MA244xxA Peak Power Sensors, MA243xxA CW Sensors, MA242xxA and MA241xxA True RMS Sensors
• Dimensions: Compact chassis measuring 3.5 in x 8.3 in x 11.2 in (H x W x D), ideal for benchtop and rackmount installation
• Measurement modes: RMS, pulse and peak measurements can be performed concurrently
• Display: Power of modulated and continuous wave (CW) waveforms in both graphical and textual formats
• Interfaces: GPIB for legacy integration, Ethernet for modern connectivity
• Security options: Removable internal microSD memory with USB boot capability for enhanced secure operation

SCPI availability: Expanded control for USB sensors

SCPI (Standard Commands for Programmable Instruments) are now supported for the USB power sensors via the ML2439A power meter. This enhancement allows the user to automatically control the power measurements with industry-standard commands, streamlining integration into test systems and improving operational efficiency.

Versatile and comprehensive measurement solution

Setting a new benchmark for versatility, accommodating up to four USB sensors and supporting a wide variety of measurement types. Users can execute RMS, pulse and peak measurements simultaneously on a single unit using compatible Anritsu USB power sensors. The ML2439A displays results for both modulated and CW signals in intuitive graph and text formats, ensuring clarity and accuracy.

Ultra-wideband and fast measurement performance

Harnessing the high performance of Anritsu’s USB power sensors, the ML2439A stands out for its ability to capture and measure both narrow pulse modulated signals and wideband periodic modulated signals. When paired with MA244xxA USB peak power sensors featuring 195 MHz video bandwidth, the ML2439A excels at measuring complex signals. With MA243xxA series CW and MA241xxA/MA242xxA series True RMS sensors, it provides precise RMS power measurements across a wide input range of -60 dBm to 20 dBm. This wideband capability makes the ML2439A ideal for testing digitally modulated signals in applications such as Wi-Fi/BT, WiMAX and for pulse measurements in radar system development.

Utility and security for benchtop applications

The ML2439A offers the utility of a traditional standalone benchtop power meter, featuring a front panel multi-touch display and keypad for straightforward configuration. A 50 MHz test source output is available for calibration, while robust connectivity is ensured through GPIB and Ethernet interfaces. For secure environments, the ML2439A includes an option to remove internal microSD memory and boot from an external USB drive, supporting stringent security requirements.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement