Industrial Electronics

Video: Spectrum analyzer combines nine instruments

09 February 2023

A multi-functional spectrum analyzer from Anritsu Company combines nine instruments into a single solution for time and cost efficiencies in the most demanding field environments. Covering 9 kHz to 4 GHz, the Field Master MS2080A has unprecedented performance and features for a compact and portable spectrum analyzer, bringing distinct benefits to interference hunting and 5G/LTE base station installation and maintenance (I&M) applications.

The MS2080A combines fast sweep speed of 45 GHz/s, advanced user features such as AM/FM audio demodulation, and best-in-class radio frequency (RF) performance, including +/- 1 dB amplitude accuracy. Additionally, it supports a cable and antenna analyzer, power meter and 5G/LTE analysis to make it an ideal general-purpose instrument that addresses measurement requirements for legacy and emerging wirelessSource: Anritsu CompanySource: Anritsu Company networks.

An optional real time spectrum analyzer (RTSA) that provides real-time spectrum analysis with 2 µs probability of intercept (POI) is available. The RTSA has up to 40 MHz analysis bandwidth and displayed average noise level of less than -150 dBm, making it well-suited for capturing intermittent and digitally modulated signals that can be hard to identify. Spectrograms allow irregular and drifting signals to be captured, recorded and displayed.

The MS2080A supports a full range of measurements for 5G frequency range 1 (FR1) radios to 4 GHz, including C-band, to support I&M of 5G New Radio (NR) and LTE base stations. Gated sweep analysis for transmitter quality measurements to accurately verify FR1 carriers with 100 MHz bandwidth is provided. The MS2080A offers full-channel, power-based, and 5G/LTE modulation quality measurement-based coverage mapping for accurate over-the-air testing.

Designed for rugged field use

The MS2080A is a highly durable analyzer that performs in the most challenging environments. It is the only instrument in its class to provide 5 W of continuous RF input overload protection, preventing costly damage to the instrument’s front-end when used close to high power transmitters or in high signal level environment.

A large 10 inch 1280 x 800 resolution display meets the demanding IK08 specification for direct knocks and drops. Common functions are always accessible from the MS2080A display, and side menus collapse to maximize graphical results.

A soft case provides IP52 environmental protection to safeguard the instrument during transport or rain. Weighing less than 4 kg, the MS2080A is small, compact and easy to carry.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement