Industrial Electronics

BinMaster adds hazardous location certifications to VRX vibrating rod level switches

19 June 2026

BinMaster has enhanced its line of VRX vibrating rod level sensors with new hazardous location certifications for high-dust environments.

The VRX21, VRX31, VRX41, VRX61 and VRX71 vibrating probe models are now available with C/US Class II, Division 1 approvals for use in hazardous locations where combustible dust may be present. Source: BinMasterSource: BinMaster

Designed for dependable point-level detection in powders, flakes and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection and hopper level alerts. The sensors operate reliably despite changes in a material’s dielectric constant, density or environmental humidity.

A standout feature of the VRX series is the integrated light ring status indicator, which provides highly visible, at-a-glance operating status. The illuminated ring improves inventory visibility and simplifies replenishment by allowing operators and maintenance personnel to see the material level from the plant floor and quickly identify if the sensor is covered or uncovered.

VRX vibrating rod level switches are especially effective in lightweight powders and fluffy flakes with bulk densities as low as 1.25 lb/ft³. The sensors’ rugged design and reliable operation make them well-suited for industries handling powders, granular materials, pellets and other dry bulk solids.

BinMaster offers extensive customization options for the VRX product family, including flexible or rigid extensions, high-temperature probes, sanitary process fittings, round vibrating rods and vibrating fork configurations to meet a wide range of application requirements.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement