Discrete and Process Automation

Wilcoxon introduces inline adapter for converting IEPE vibration signals to Modbus output

25 May 2026

Wilcoxon Sensing Technologies, an Amphenol company, announces the release of the ILA210, an inline adapter that converts analog integrated electronics piezo-electric (IEPE) vibration signals into Modbus data for direct integration with industrial control systems. The device brings vibration data into PLC, DCS and SCADA systems, providing machine health visibility alongside process variables for operations and control.

The ILA210 supports single-channel IEPE accelerometers as well as dual-output vibration and temperature sensors. It provides calculated vibration overalls across acceleration, velocity and displacement using frequency bands aligned with ISO 10816-3 and ISO 20816-3 guidelines for machine condition assessment. The device also outputs true peak, crest factor, standard deviation, time waveform, and FFT spectrum data for vibration analysis and fault diagnostics. Source: Wilcoxon Sensing TechnologiesSource: Wilcoxon Sensing Technologies

By converting analog sensor signals into standard Modbus registers, the ILA210 makes vibration data directly usable in control and automation systems. This allows alarms, thresholds and trending to be implemented within existing architectures without additional gateways or specialized software.

“When vibration data lives in a siloed system, it’s often disconnected from plant-level operations,” said Tom LaRocque, director of product management at Wilcoxon. “The ILA210 was designed to bring that data into existing control environments, supporting digital transformation by making vibration part of real-time monitoring and decision-making, not a separate workflow.”

The ILA210 is intended for factory automation, process monitoring and machine health applications across manufacturing, energy and process industries. The device is compatible with standard industrial power and cabling and is designed for deployment in industrial environments.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement