Industrial Electronics

Altech digital indicators combine accuracy and reliability for a wide range of applications

30 April 2026

Industrial automation solutions provider Altech Corporation has introduced a family of digital indicators for a wide range of industries and applications. Consisting of four common measurement devices, Altech’s digital indicator lineup features ±1% precision, wide measurement ranges, IP65 protection, compact sizes and long-lasting, highly visible LED displays.

Source: Altech CorporationSource: Altech Corporation

With Altech digital indicators, machine designers and users across diverse applications can rely on their proven accuracy and effectiveness with complete confidence. Product highlights include:

  • Frequency indicators. Altech frequency indicators cover a wide 10 Hz to 90 Hz range and work with 240 V AC and 110 V AC to ensure operational stability.
  • Temperature indicators. Features include a wide measurement range of -50° C to 80° C with high accuracy, support for NTC/molded sensors with a 1 m standard wire length and IP65 front protection.
  • Voltage indicators. Altech voltage indicators measure 65 V AC to 280 V AC, 80 V AC to 150 V AC and 10 V DC to 26 V DC to support a variety of applications. Their ±1% accuracy reliably prevents electrical failures.
  • Current indicators. These units support 0 A to 100 A (with CT) or 0 A to 12 A to help prevent equipment damage.

Altech Digital Indicators are appropriate in a wide range of industrial applications as well as renewable energy systems, medical devices, transportation and various equipment that may operate in harsh operating environments.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement