Industrial Electronics

SAB permanently flexible cables combine high durability and low capacitance for long distances

28 April 2026

SAB recently introduced its SABdynamic 900 and 910 series data and control cables. Combining mechanical durability with low capacitance for long-distance runs, these next-generation SABdynamic cables achieve high flexibility, robustness and signal integrity for cable track systems and robotics without sacrificing reliability under extreme motion stress.

Source: SABSource: SAB

Key features of SABdynamic 900 and 910 Series cables include:

  • High flexibility and mechanical robustness. These cables can withstand over 10 million bending cycles and up to 10 million torsion cycles (±180°/m), or 5 million cycles at ±360°/m.
  • Advanced signal integrity. The new low-capacitance design significantly reduces interference and leakage currents, ensuring electromagnetic compatibility (EMC)-compliant and real-time data transmission over lengths exceeding 20 meters.
  • Environmental and operational resilience. SABdynamic cables have a -40° C to 90° C operating temperature range, and their halogen-free, flame-retardant PUR jacket resists oils (TMPU-tested), chemicals, UV, ozone and saltwater.

SABdynamic 900 and 910 cables come in data and control versions and are available in shielded and unshielded multi-conductor and multi-pair options. They carry UL/cUL and CSA approvals for deployment across North American and European markets, and they are PFAS-free and RoHS-compliant.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement