Industrial Electronics

New modular system with decentralized drive electronics

03 April 2026

With a new offering, NORD Drivesystems provides more freedom in system design: A modular system comprising decentralized drive electronics and efficient motors offers full consistency. This is based on the NORDAC LINK and NORDAC ON frequency inverters, which now have identical communication and safety functions, making them flexible in use.

The spacious intralogistics of e-commerce providers, parcel distribution centers or airports benefit from space-saving, decentralized drive solutions. However, planners often face challenges in their system design: If frequency inverters for wall mounting or motor mounting have different safety and communication properties, additional installations are needed. With its new modular system, NORD provides users with decentralized drive electronics for consistent use.

Source: NORD DrivesystemsSource: NORD Drivesystems

Expanded communication and safety functions
The modular system comprises the asynchronous IE3 and synchronous IE5+ motors from NORD, and two decentralized frequency inverters as the centerpiece: NORDAC ON in the power range from 0.37 kW to 3.7 kW for wall mounting and motor mounting, and NORDAC LINK for power ranges from 0.37 kW to 7.5 kW for wall mounting. Both have identical communication and safety functions that have been extensively expanded by NORD.

Seamless integration into fail-safe applications
The frequency inverters feature on-board Ethernet and are compatible with PROFINET and EtherCAT. Both NORDAC ON and NORDAC LINK can be integrated seamlessly into a fail-safe application via PROFIsafe or FSoE. An extended safety function package has already been integrated. STO and SS1-t (each in accordance with SIL3/PLe) as well as SS1-r, SLS, SMS and SSM (each in accordance with SIL 2/PLd) have no encoder. Thanks to safe inputs and outputs, fail-safe components such as emergency stop buttons or photoelectric sensors can be directly connected.

Encoderless control of dynamic applications
Also for dynamic applications, NORDAC ON and NORDAC LINK allow for encoderless control of the highly efficient IE5+ synchronous motors. The CFC open-loop injection method allows for a start-up with 150% overload and implements more dynamic accelerations through short ramp times. The method achieves high energy efficiency, especially in the partial load range. As no encoder is required, the CFC open-loop injection control reduces material and installation costs.

Lean system design with less wiring
The new modular system provides users with more flexibility in system design. Thanks to the consistent functionality, they can easily choose between motor-mounted or wall-mounted frequency inverters. The integrated functions furthermore reduce wiring efforts, simplifying installation and maintenance. All in all, NORD thus ensures less complex, lean architectures with an extended performance scope.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement