Industrial Electronics

Rohde & Schwarz amplifiers enable high-field immunity testing expansion at IB Lenhardt Lab

25 March 2026

IBL Lab GmbH, the DAkkS (Deutsche Akkreditierungsstelle GmbH) accredited electromagnetic compatibility (EMC) test laboratory of IB Lenhardt AG, has significantly expanded its high-field immunity testing capabilities with a substantial investment in a suite of high-power amplifier systems from Rohde & Schwarz. This upgrade directly addresses increasing demands from the defense sector for rigorous and realistic testing compliant with standards like MIL-STD-461, AECTP-500, VG 95373 and VG 95370.

Rohde?&?Schwarz amplifiers boost IBL Lab’s high-field immunity testing. Source: Rohde & SchwarzRohde?&?Schwarz amplifiers boost IBL Lab’s high-field immunity testing. Source: Rohde & Schwarz

The core of this optimization lies in the deployment of the R&S BBA300-FG180 amplifier (6-18 GHz), coupled with a Schwarzbeck HWRD650 EMS antenna through a direct-mount configuration. This approach eliminates radio frequency (RF) cable losses, enabling IBL-Lab to achieve field strengths exceeding 400 V/m — a level rarely attained — with a target of surpassing 600 V/m.

The integration of Rohde & Schwarz equipment provides several key advantages for IB-Lenhardt. A comprehensive testing range from 9 kHz to 18 GHz is now supported by the integrated system comprising the R&S BBA300-FG180, R&S BBL200A-A5000, R&S BBA150-BC2000 and R&S BBA300-DE1000 amplifiers. Direct antenna mounting on the BBA300-FG180 maximizes power transfer and significantly boosts field strength in the 6 to 18 GHz range, a capability crucial for demanding defense applications.

As Florian Schmidt, head of department EMC at IBL-Lab GmbH, explained: "Direct antenna mounting on the BBA300-FG180 was the key to achieving field strengths exceeding 400 V/m in the 6–18 GHz range. Combined with our other amplifiers, this setup enables high-field immunity testing across the entire frequency range from 9 kHz to 18 GHz for demanding defense applications.”

Furthermore, amplifiers like the R&S BBA300-FG180 and R&S BBA300-DE1000 offer wide frequency coverage alongside high linearity, while the R&S BBL200A-A5000 delivers 5 kW of continuous power with 100% mismatch tolerance. Leveraging Rohde & Schwarz’s reputation for precision and reliability reinforces IBL-Lab’s DAkkS accreditation (ISO/IEC 17025) and NATO CAGE Code (CNH80), bolstering confidence in test results.

Finally, IBL-Lab’s position as one of the first laboratories globally to operate the R&S BBA300-DE1000 demonstrates a commitment to utilizing cutting-edge testing capabilities. Daniel Lenhardt, CEO of IB-Lenhardt AG, said: “High field strengths and stable RF signals are essential for realistic and reliable immunity testing, underscoring the strategic importance of this investment. The combination of high performance and broad frequency coverage positions IBL-Lab to effectively serve manufacturers of defense, aerospace, automotive and industrial electronics requiring advanced RF immunity validation.”

Rohde & Schwarz will show parts of this application at this year’s EMV 2026 in Cologne, from March 24 to 26, in hall 10.2, booth 306.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement