Industrial Electronics

Rohde & Schwarz extends the broadband amplifier range to 18 GHz

04 September 2025

Rohde & Schwarz, a leading global supplier of test and measurement equipment and a reliable partner for turnkey electromagnetic compatibility (EMC) solutions, has expanded its broadband amplifier portfolio of the R&S BBA300 family with the two innovative amplifier series R&S BBA300-F for 6 GHz to 13 GHz and R&S BBA300-FG for 6 GHz to 18 GHz with additional power classes such as 90 W, 180 W and 300 W.

Together with the already successfully introduced broadband amplifier series R&S BBA300-CDE for 380 MHz to 6 GHz and R&S BBA300-DE for 1 GHz to 6 GHz, Rohde & Schwarz now offers compact dual-band amplifiers covering the entire frequency range from 380 MHz to 18 GHz in 4HU desktop models only.

Source: Rohde & SchwarzSource: Rohde & Schwarz

The R&S BBA300 family is a new generation of compact, solid-state broadband amplifiers, designed for high availability and a linear output across an ultra-wide frequency range. It supports amplitude, frequency, phase, pulse and complex OFDM modulation modes and is extremely robust under all mismatch conditions, providing reliable test results in all circumstances.

Typical applications include EMC, co-existence and radio frequency (RF) component tests during development, compliance test and production. The very wide frequency range makes them ideal for wireless and ultra-wideband testing.

The R&S BBA300-F series is a cost-effective solution for applications between 6 GHz and 13 GHz; the R&S BBA300-FG series covers a continuous frequency band from 6 GHz to 18 GHz. The two amplifier series can be used for ultrawideband applications as well as to address various EMC standards within mobile communications (FCC, ETSI), automotive (ISO), aerospace (DO-160) and military (MIL-STD-461). Both the R&S BBA300-F and the R&SBBA300-FG are now available in the power classes 30 W, 50 W, 90 W, 180 W and 300 W.

The R&S BBA300 broadband amplifier family offers two powerful tools for tailoring the RF output signal to the application: adjusting the amplifier either for excellent linearity or faithful reproduction of pulse signals by shifting the operating point between class A and class AB, and setting the amplifier for maximum tolerance to output mismatch or for maximum RF output power to utilize the power reserves for the application.

This allows users like developers, test engineers, integrators or operators to optimize the output signal and react flexibly to a wide variety of requirements. Both parameters can be changed during amplifier operation.

“In addition to high linearity and excellent harmonic properties, our users also need extremely wide, continuous frequency bands at high RF output power,” said Michael Hempel, product manager for amplifier systems at Rohde & Schwarz. “The BBA300 series is our direct response to these requirements, offering outstanding bandwidth with high output power.”

Rohde & Schwarz also provides fully compliant EMI test receivers, signal generators, antennas, software and other essential system components and service for EMC testing.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement