Signal Hound, a manufacturer of precision test equipment, has released the VSG200, a 20 GHz vector signal generator (VSG) offering 40 MHz of real-time streaming bandwidth. The VSG200 expands their popular VSG series and unlocks access to higher frequency ranges and updated features.
“The VSG200 offers the performance and versatility of an enterprise-grade vector signal generator to a broad range of users,” said Harrison Osbourn, CEO. “It is a high-performance test and measurement device capable of generating any signal type.”
In addition, Signal Hound made a major update to their VSG software. It now includes a brand-new UI redesign, the addition of live plotting, support for SigMF file types, the ability to export waveforms and more. This complete overhaul of the software adds functionality and features — all available at no cost to users.
The VSG200 is perfect for:
Source: Signal Hound
- General purpose radio frequency (RF) test and measurement and signal generation
- Arbitrary RF waveform generation
- Pulse/FM chirp generation
- Amplifier EVM testing
- Complementary cumulative distribution function (CCDF)
- Channel characterization
- Wi-Fi/Bluetooth testing
- Manufacturing test
- Receiver testing with signal impairments
- Antenna pattern measurement
With a standard operating temperature range of 32° F to 122° F (0° C to 50° C), and compact form factor — weighing 2.1 lbs. (0.95 kg) and measuring 8.00 inches x 5.14 inches x 1.41 inches (203 mm x 131 mm x 36 mm) — the VSG200 can be utilized in a diverse range of scenarios.
The VSG200 is a powerful and versatile vector signal generator that is equally well-suited to the benchtop in a lab or portable field use, opening it up to a broad range of applications.