ROHM has developed two new motor driver ICs for brushed DC motors, BD60210FV (20V, 2ch) and BD64950EFJ (40V, 1ch). They are intended for use in home and office appliances such as refrigerators, air conditioners, printers and robotic vacuum cleaners.
In recent years, the electrification of consumer and industrial equipment — especially white goods — has accelerated, increasing the demand for energy-efficient brushed DC motors. At the same time, motor drivers are expected to support multiple applications and use cases while reducing external component count and size.
To address these needs, these new products adopt highly versatile packages, making them ideal not only
Source: ROHM for new platform designs but also for redesigns and derivative products. Additionally, they achieve ultra-low standby current (Typ: 0.0μA, Max: 1.0μA), significantly contributing to power savings during standby operation.
The BD60210FV can function as a dual H-bridge (2ch) motor driver with direct PWM control, capable of driving two DC brush motors, a bipolar stepper motor driver or solenoid driver. Its H-bridge circuit configuration eliminates the need for a boost circuit, minimizing external components and contributing to space-saving and simplified design. It supports input voltage from 8 V to 18 V and 1 A/phase continuous current and 4 A/phase peak current.
The BD64950EFJ features a single H-bridge (1ch) that supports both direct PWM control and constant current PWM control. Its low on-resistance design reduces heat generation, enabling efficient motor drive. With a 40 V withstand voltage and 3.5 A continuous current (6 A peak), it is suitable for high-powered, high-voltage (24 V) DC brush motor applications.
Both products are now in mass production (sample price: $1.5/unit, tax excluded). Evaluation boards (BD60210FV-EVK-001, BD64950EFJ-EVK-001) are also available to support application development and design.