Industrial Electronics

10 GSPS digitizer: Proven power that keeps leading the pack

03 December 2025

With 14 bits and 10 GSPS, ADQ7DC improves the resolution in high-sampling rate applications beyond what was previously possible. This performance-boost has effectively helped customers of Teledyne SP Devices overcome performance trade-offs and have led to significant advances in many applications. ADQ7DC can be operated in either single- or dual-channel mode with 10 or 5 GSPS sampling rate respectively.

The DC-coupled front-end supports variable DC-offset and contains a user-programmable digital noise-reduction filter. It also offers 3 GHz analog input bandwidth and therefore supports a wide range of sensorsSource: Teledyne SP DevicesSource: Teledyne SP Devices and applications.

Stand-alone firmware packages simplify operation and offer time-savings by providing a rich set of real-time application-specific functions without any need for FPGA firmware development.

  • 14 bits ve​rtical resolution
  • Two channels at 5 GSPS or one channel at 10 GSPS (software-selectable)
  • DC-coupled with up to 3 GHz input bandwidth (1 Vpp input range)
  • Programmable DC-offset
  • 4 Gbyte onboard memory
  • Open FPGA for custom real-time signal processing requires DEVDAQ
  • Application-spec​ific firmware options
  • Peer-to-peer streaming to GPU at 7 Gbyte/s
  • Hardware triggers and GPIO
  • PCIe, PXIe, USB3.0, MTCA.4, 10 GbE form factors​
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement