Aerospace

Samtec expands Severe Environment Testing product offering

20 November 2025

Samtec, Inc. has added two product lines that meet or exceed Severe Environment Testing (SET) qualification standards.

The most recent SET additions are URSA I/O ultra-rugged cable assembly systems and 1.27 mm Tiger Eye cable-to-board systems.

Source: Samtec, Inc.Source: Samtec, Inc.

SET is a Samtec initiative to test certain products beyond typical industry standards and specifications for quality and durability. Driven by demands for high-functioning commercial standard interconnects, SET has proven beneficial in providing performance confidence, not only for rugged mil/aero industries and applications, but also for automotive, industrial and medical applications.

Severe Environment Testing incorporates Samtec’s standard DQT (Design Qualification Testing) and E.L.P. (Extended Life Product) testing, as well as additional testing for interconnect systems designed for use in more extreme/harsh applications or environments.

Notably, Samtec’s SET products are approved for NASA Class D missions that require high-reliability, quick-turn and cost-effective solutions for LEO satellites, SmallSats, CubeSats and other space exploration applications.

Samtec utilizes NASA outgassing data to determine if certain products meet NASA’s ASTM E595-77/84/90 test requirements. See Samtec’s Outgassing FAQ for more information.

Samtec SET products include the following tests:

  • Passed 10-year mixed flowing gas (MFG)
  • High-mating cycles (250 to 2,500)
  • Higher mating cycles with 100% humidity
  • Intense shock and vibration: LLCR and event detection
  • Non-operating class temperature
  • DWV at altitude (70,000 feet)
  • Electrostatic discharge (ESD)
  • VITA 47.1 module insertions
  • VITA 47.3 humidity
  • VITA 47.1 operating shock class OS2
  • VITA 47.1 vibration class VS3
  • Exceeds VITA 47.1 temperature cycling class C4
  • Exceeds VITA 47.1 non-operating temperature class C4
  • VITA 47.1 electrostatic discharge resistance
  • Exceeds VITA 47.1 altitude for DWV
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement