Discrete and Process Automation

Nachi debuts collaborative robot with 12-kg carrying capacity

17 October 2025

Nachi-Fujikoshi has launched its CMZ12, a new model designed for flexible and space-saving production environments.

According to its developers, the CMZ12 increases payload capacity and reach while also maintaining high speed, precision and safety standards.

Source: Nachi-FujikoshiSource: Nachi-Fujikoshi

The CMZ12 raises payload to 12 kg with a reach of 1,214 mm, enabling a wider range of industrial applications.

In its announcement, Nachi said: “With class-leading performance of CMZ12, we will incorporate the automation needs of our customers. Going forward, we will continue to expand the CMZ series lineup and increase our market share.”

The CMZ12 delivers maximum speeds of 1,000 mm/sec in collaborative mode and 3,000 mm/sec in non-collaborative mode, with position repeatability of ±0.025 mm.

With IP67-rated dust- and splash-proofing, the CMZ12 can operate in environments where dust and water droplets are present.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement