Electronics and Semiconductors

Littelfuse expands magnetic sensor portfolio with high-precision TMR angle sensors

14 October 2025

Littelfuse, Inc. has launched two new tunneling magnetoresistance (TMR)-based magnetic angle sensors — the LF53466 and LF53464 — designed to deliver high-precision 0° to 360° angular measurement in harsh environments with minimal thermal drift.

Both sensors utilize TMR technology in a dual push-pull Wheatstone bridge configuration, each featuring four high-sensitivity sensing elements, which enable accurate angle detection along the X and Y axes. These sensors offer a compelling alternative to Hall-effect devices by providing superior thermal stability, wide supply voltage compatibility and enhanced measurement precision. Source: Littelfuse, Inc.Source: Littelfuse, Inc.

The LF53466, housed in a standard TSSOP8 package, offers precision angle sensing with an error of less than 0.8° in the 200 to 800 Gs magnetic field range. It is ideal for industrial and automotive applications that benefit from stronger mechanical solder joints and ease of inspection — such as steering wheel angle sensors, pedal position sensors and contactless potentiometers.

The LF53464, available in a compact LGA8L package, achieves even greater accuracy — angle error below 0.6° — while enabling wider airgap capability and compatibility with smaller, lower-cost magnets. It is well-suited for space-constrained applications such as rotary encoders, knob and valve position sensing, and consumer devices including power tools and appliances.

Key features and benefits

  • 0° to 360° angle measurement with X-Y axis sensing
  • TMR technology for enhanced magnetic sensitivity
  • Low angle error: Less than 0.8° (LF53466TMR), less than 0.6° (LF53464TMR)
  • Excellent thermal drift compensation for stable performance
  • Wide supply voltage range for system design flexibility
  • Differential output for robust signal integrity
  • Two package options: TSSOP8 (LF53466-08TMR) for ease of assembly; LGA8L (LF53464-08TMR) for miniaturized designs

“These new TMR omnipolar sensors significantly expand the Littelfuse magnetic sensing portfolio by opening access to broader industrial, mobility and consumer markets,” said Julius Venckus, global product manager, sensors. “The LF53466 and LF53464 enhance applications requiring speed control and precise angle detection by combining high accuracy, thermal resilience and packaging flexibility.”

Target markets and applications

  • Industrial automation and robotics — Rotary position sensors, absolute angle detection and robotic arm or joystick control for factory equipment and intelligent machinery.
  • Mobility and off-highway vehicles — Steering angle, pedal position and motor control in e-bikes, 2/3-wheelers and construction or off-road electric vehicles.
  • Consumer and smart devices — Compact sensing in power tools, smart thermostats and appliances, including knob and valve position sensing for intuitive user interfaces.
  • Precision control systems — High-resolution rotary encoders, contactless potentiometers and angle sensors used across motor feedback, valve actuation and HMI (human-machine interface) applications.

Availability

They are available in tape and reel format in quantities of 3,000 pieces for LF53466 and 4000pcs for LF53464. Sample requests are accepted through authorized Littelfuse distributors worldwide.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement