Industrial Electronics

KYOCERA AVX introduces new hermaphroditic WTW and WTB connectors

26 August 2025

KYOCERA AVX, a manufacturer of advanced electronic components engineered to accelerate technological innovation and build a better future, released the new 9288-000 series hermaphroditic wire-to-wire (WTW) and wire-to-board (WTB) connectors for lighting and industrial applications.

Source: KYOCERA AVXSource: KYOCERA AVX

These unique two-piece connectors facilitate WTW termination with two identical mating halves, which simplifies balance of materials (BOM), and WTB termination with one those halves and an SMT version. Both halves of the new 9288-000 series hermaphroditic connectors feature orange or white glass-filled polybutylene terephthalate (PBT) insulators equipped with plastic latches for good mechanical retention and the company’s field-proven poke-home contact technology, which enables quick, easy and tool-free in-field wire termination. Simply strip and poke wires to insert and twist and pull to extract. Made of phosphor bronze with lead-free tin-over-nickel plating, these poke-home contacts also establish durable, reliable, high-integrity connections and deliver excellent electrical and mechanical performance.

The new 9288-000 series hermaphroditic WTW and WTB connectors are currently available with two to four contacts on a 5 mm pitch, compatible with 16 to 18 American Wire Gauge (AWG) solid or stranded wire, and rated for 6 A (18 AWG) or 7 A (16 AWG), 600 VACRMS or the DC equivalent, 20 mating cycles, three wire replacement cycles and operating temperatures extending from -40° C to 125° C. They are also UL approved and RoHS compliant and shipped in tape and reel or bulk packaging.

“The new 9288-000 Series hermaphroditic wire-to-wire and wire-to-board connectors leverage our field-proven poke-home contact technology to enable quick, easy, and tool-free in-field termination and durable phosphor bronze contact materials to deliver excellent electrical and mechanical performance throughout the product lifecycle,” said Perrin Hardee, product marketing manager, KYOCERA AVX. “They also feature a locking mechanism to further improve reliability, and WTW versions simplify BOMs since they’re comprised of two of the same part number.”

Find more information about the new 9288-000 series hermaphroditic WTW and WTB connectors for lighting and industrial applications or the complete portfolio of KYOCERA AVX wire-to-wire connectors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement