Nikon Corporation (Nikon) has launched the VOXLS 20 C 225, the latest addition to its VOXLS X-ray computed tomography (CT) product lineup. This system is based on the proven principles of the company’s VOXLS 30 and 40 series systems while offering maximum capability in a space-efficient footprint, providing unparalleled value per voxel in the market.
The VOXLS 20 C 225 offers the largest CT scanning envelope in a system that fits through a standard double door, allowing for flexible integration to almost any quality control laboratories and production
Source: Nikon Corporation environments.
The new system features Nikon’s metrology-grade platform with a granite base, rigid steel manipulator towers and high-accuracy encoders and motors. These engineering choices ensure the precision, repeatability and reliability that the Nikon brand is known for while delivering exceptional X-ray and CT data quality.
- Superior CT inspection envelope: Offers an industry-leading inspection volume of 555 mm (Dia) x 759 mm (H) in a compact footprint of just 2,451 mm (L) x 1,173 mm (D).
- Dual-source configuration: Features a motorized dual-source setup with a 225 kV reflection target and 160 kV transmission target, allowing users to choose the optimal source for their application at the push of a button. This enables automated and fast switchover between the reflection target (for higher productivity due to increased X-ray flux) and transmission target (for achieving the best possible resolution).
- Source optimization: De-skills the process of setting up the filament for optimal performance, simplifies the filament change process, and provides longer filament lifetime.
- Enhanced usability: Incorporates features like filter changer, motorized door that opens in under 4 seconds and large viewing window for excellent interior visibility.
- Versatile scan capabilities: Supports motorized FID and advanced scan modes including panel shift CT, tilted CT and pixel split CT, enabling a wide range of inspection techniques for diverse applications.
The first Nikon VOXLS 20 C 225 systems are scheduled for delivery this fall and will serve industries including electronics, additive manufacturing, aerospace, automotive and medical devices.
“Our customers have been seeking a comprehensive X-ray CT solution that combines advanced capabilities with space efficiency,” said Ben Morgan, product manager at Nikon. “The VOXLS 20 C 225 delivers precisely that – with its industry-leading inspection envelope, innovative features like X.Tend helical, scatter correction CT, AI reconstruction, and dual-source configuration with Rotating.Target 2.0, we’ve created what we believe is the most capable and versatile X-ray CT system in its class.”
Designed as a long-term investment, the VOXLS 20 C 225 is ready to adapt to the evolving needs of a high-end manufacturing business. Whether in the laboratory or on the production floor, Nikon’s new X-ray CT system is equipped with thoughtful technology for increased throughput and is upgradable with a range of automated and robotic inspection solutions using Nikon Automation with OPC UA Interface.