Industrial Electronics

Altech’s DO-1 for Modbus devices combines data collection, analysis and alerting in a single package

04 April 2025

Industrial automation solutions provider Altech Corp. has released its DO-1 universal monitor for Modbus devices. This solution enables enterprises of all sizes to easily monitor, collect and analyze their equipment and process data without any subscription fees or licenses.

Compact yet powerful, the DO-1 connects to up to 128 Modbus RTU/TCP devices. It supports integration with both new and legacy Modbus networks, taking advantage of the protocol’s widespread use across industries to enable fast, efficient data monitoring without incurring the high costs associated with more complex industrial internet of things (IIoT) systems. By removing the traditional barriers to entry, this solution opens the door to valuable operational insights that were previously inaccessible, particularly for small- and medium-sized companies.

Source: Altech Corp. Source: Altech Corp.

Monitoring and alerting
The DO-1 includes web-based software that facilitates configuration and supports the creation of custom dashboards to visualize data. It also supports individual alert or event settings with email notifications, enabling users to receive real-time alerts about the status of their monitored systems.

Data collection and analysis
DO-1 monitoring devices offer robust data collection capabilities that allow users to extract filters for data to Excel or CSV files for analysis and reporting. The series is equipped with a real-time clock with 30-day battery backup, ensuring continuous operation.

Connectivity and storage
Devices support dual power input and offer 5 gigabytes (GB) of internal data storage with the option to expand up to 128 GB using an external SD card. Connectivity options include Wi-Fi, with Bluetooth available as an optional feature.

Key features of the DO-1:
-No subscription fees or licenses.
-Do-it-yourself configuration without programming knowledge.
-Works with any Modbus sensor or measuring device regardless of brand.
-Tracks temperature, humidity, pressure, vibration, energy usage and more.
-Local data storage ensures complete data privacy.
-Optional DIN rail adapter for easy installation.

The DO-1 is a versatile solution for many applications, such as energy monitoring in commercial buildings, machine condition monitoring, server room and data center supervision, liquid level monitoring in tanks and reservoirs, and much more.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement