Industrial Electronics

Application-ready IIoT gateway presents strong end-to-end connectivity with ease

22 April 2024

ADLINK Technology Inc. has launched an application-ready industrial internet of things (IIoT) gateway that can easily meet the data network requirements of various harsh application scenarios, including renewable energy, electric vehicle (EV) charging, building management and factory equipment monitoring.

To facilitate rapid deployment in diverse application environments, the EMU-200 series features a built-in smart software tool, the EGiFlow web console, which allows for seamless integration of multiple communication protocols. Paired with extensive connectivity options and highly adaptable hardwareSource: ADLINK Technology Inc.Source: ADLINK Technology Inc. specifications, EGiFlow can cater to a wide range of on-site configurations while reducing the efforts required by engineers on development and deployment.

Integrating EGiFlow with the EMU-200 series simplifies the once complicated data transfer process between different systems and provides pre-configured data flow settings, alleviating the workload of solution developers and expediting the setup process for data collection, transferring and filtering from multiple sources, all achievable through a straightforward three-step setup.

To achieve broad connection coverage, the EMU-200 series integrates a variety of mainstream industrial communication protocols, such as Modbus TCP/RTU, MQTT and OPC UA. Additionally, open charging point protocols (OCPP) for EV charging will soon be integrated. This comprehensive protocol support ensures data transmission compatibility, while avoiding issues caused by a lack of supported protocols. Furthermore, the EMU-200 series supports abundant I/O interfaces, along with Wi-Fi, 4G/LTE connectivity. This enables connection to data acquisition devices such as remote IO and Ethernet DAQ systems, facilitating seamless connectivity from the edge to cloud platforms.

The EMU-200 series uses an ARM Cortex-A9 processor, known for its excellent power efficiency and suitability for operating under power supply restrictions. Its compact dimensions, coupled with multiple mounting options, and an operating temperature range of -20° C, to 70° C, ensure adaptability even in harsh environmental conditions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement