Home Appliances

Pfannenberg combines free and active cooling in DHS Hybrid series

09 April 2025

Pfannenberg, Inc., a global manufacturer of thermal management and signaling technologies, proudly announces the DHS Hybrid Series (DHS 34X1). By combining free cooling with active cooling, this closed-loop system safeguards critical electronics within an enclosure while lowering energy consumption, cutting costs and reducing carbon emissions.

“The DHS-series combines the best of free cooling and active cooling to radically impact an end-user'sSource: Pfannenberg, Inc.Source: Pfannenberg, Inc. energy consumption and carbon emissions while cooling their critical electronics,” said James Wong, Pfannenberg’s director of global NEMA product management.

The DHS-series achieves its optimal efficiency by combining free cooling with active cooling. Free cooling is a technology that minimizes energy use by using the cooler air outside the enclosure to remove heat from inside the enclosure. Active cooling utilizes a compressor and refrigerant cycle to cool the air in the enclosure when it exceeds the desired temperature of the enclosure. This combination optimizes the efficiency of the cooling unit thereby reducing energy usage. This dual system also provides redundancy in a single unit to avoid downtime, fits all full-sized enclosures and also features an easy-to-read status display.

The DHS-series is offered in indoors (Type 12), outdoors (Type 3R/4) and in washdown (Type 4X) configuration. The product proves ideal for locations with lower ambient temperatures, climate-controlled facilities and operations that periodically run at partial capacity. This can include everything from automotive manufacturing and warehouse automation to outdoor facilities and food and beverage manufacturing.

The DHS-series meets high standards for electrical safety, being certified to the UL 60335 standard. Additionally, the hybrid cooler is pre-gasketed to make installation even easier. The product has also been designed to meet upcoming environmental regulations governing the use of the R-513A refrigerant.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement