MEMS and Sensors

Ethernet-enabled stereo vision camera for industrial robots

17 March 2025

Orbbec has introduced an Ethernet-enabled stereo vision camera solution designed for industrial robots.

The Gemini 335Le gives the company depth cameras for three mainstream interfaces including Ethernet, USB3 and GMSL2.

The depth camera provides industrial vision for robotic applications such as:

  • Industrial picking robotic arms
  • Cobots
  • Autonomous mobile robots
  • Forklifts

The technology provides industrial-grade interfaces for real-time, stable and high-resolution stereo visual data transmission to allow robots to operate in industrial settings.

A M-12 X-coded interface allows data and power delivery with stability in vibration applications simultaneously. The camera is also highly resistant to both dust and water with an IP67 rating.

The camera includes support for standard connections including precision time protocol-enabled cable-free synchronization and power over Ethernet (PoE) with a single cable.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement