Computer Electronics

Apple unveils M3 Ultra processor for Macs

06 March 2025
The new CPU and GPU doubles the neural engine cores and links two M3 Max dies. Source: Apple

Apple Inc. has unveiled the M3 Ultra processor, a CPU and GPU combo that includes double the neural engine cores and links two M3 Max dies over 10,000 connections.

The M3 Ultra also includes Apple’s Thunderbolt 5 with 2x bandwidth per port and UltraFusion packaging architecture with 184 billion transistors.

Other features include:

  • 32 cores
  • 24 performance cores
  • Eight efficiency cores
  • 1.5x performance upgrade from M2 Ultra
  • Up to 512 GB of memory
  • Largest GPU of any Apple chip

Graphics

The GPU inside the M3 Ultra includes up to 80 graphics cores that bring up to 2x faster performance than the M2 Ultra and up to 2.6x faster than the M1 Ultra. The architecture features dynamic cashing, accelerated mesh shading and ray tracing.

The 32-core neural engine is the AI and machine learning component for use of generative AI on devices.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement