Power

Anderson Power to debut new high-current connector at LogiMAT 2025

07 March 2025

Anderson Power is excited to attend LogiMAT in 2025 and introduce the latest addition to its battery connector lineup: the Industrial Battery Connector (IBC). LogiMAT is an international trade show that highlights intralogistics solutions innovations to meet an artificial intelligence-driven, digital and interconnected future.
During their fifth year at LogiMAT, the Anderson Power team will host a booth to showcase their latestSource: Anderson PowerSource: Anderson Power high-power interconnect solution. Attendees will get an exclusive first look at the IBC series, which will debut later in 2025 and sets a new standard in high-current battery connectors with industry-first features, including:

  • Base connector with modular components that enable custom configurations
  • Configurable signal options on each platform with color coded contact carriers:
    • 320 A: 4 Aux. | 2 Aux. with two air tubes | 10 Aux.
    • 160 A: 4 Aux. | 2 Aux. with two air tubes | 6 Aux.
    • 80A: 4 Aux.
  • Supports wire to wire and wire to panel mount receptacle with busbar contact option
  • Integrated strain relief for both power and signal wires
  • Acid-resistant performance per EN1175
  • Multiple accessory options:
    • Temperature sensing kit
    • Latching handle kit
    • Standard handle kit
    • IP68 sealing kit

The IBC series is available in three platforms: 80 Amp, 160 Amp, and 320 Amp. The 320 and 160 platforms offer industry-leading power and signal options. These connectors also meet EN1175, RoHS, and DIN VDE 0623-589 standards. Designed for the power demands of the future, this forward-thinking connector solution is perfect for material handling applications like forklift charging, reach stacker charging and more.

In addition to the new IBC connectors, key products on display will include the SB series, SBX series and SBSX-75A sealed waterproof connectors. These power solutions are trusted worldwide for their quality construction and ability to handle high current loads.

LogiMAT will take place March 11 to March 13, 2025, at the Stuttgart Trade Fair Centre in Stuttgart, Germany. Visit the Anderson Power booth at Hall 10, Stand 10G12 to explore the latest in material handling solutions.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement