Industrial Electronics

The A1200: Delivering reliable, consistently high performance

12 February 2025

Swissbit introduces the latest addition to its PCIe portfolio, the new A1200. The PCIe Gen4 M.2 solid state drive (SSD) is designed to meet the demands of high-performance, mission-critical applications, focusing on consistent performance, low latency and data integrity. The A1200 utilizes a TLC-direct firmware architecture that optimizes the SSD for constant, high and sustained write workloads. It features an eight-channel DRAM-based controller, which helps it to achieve low latency and true Gen4 performance. The A1200 is available in the M.2 2280 form factor, with or without a heatsink and comes in capacities ranging from 480 GB to 1.92 TB. The SSD is designed for an operating temperature range of 0° C to 70° C. The new product line also includes the A1000 model, which shares the same technical foundation as its sibling but is built to operate in a wider temperature spectrum ranging from -25° C to 85° C.

Applications spanning automation, robotics, data analytics and edge computing increasingly require storage solutions that deliver consistent write performance and low latency since these factors are crucial for ensuring reliable data recording, real-time processing and overall operational efficiency. SSDs featuring constant write performance and low latency empower businesses to optimize operations, enhance productivity and achieve higher performance levels. This is where the Swissbit A1200 comes into play.

The A1200 delivers strong sustained performance with a PCIe Gen 4.0 interface, achieving sequential read speeds of up to 6,000 MB/s and write speeds of up to 1,800 MB/s. It also supports random read speeds of up to 800,000 IOPS and write speeds of up to 60,000 IOPS, making it a suitable choice for high-demand workloads that require fast data processing.

In terms of endurance, the A1200 is built with eTLC NAND technology, offering over 1 Drive Write Per Day (DWPD) for five years. This makes it an ideal option for write-intensive applications, ensuring long-term durability and reliability. Security features such as TCG Opal 2.0, AES256 encryption, Secure Boot and Crypto Erase provide robust data protection. Additionally, the A1200 supports up to 64 namespaces, enhancing its flexibility in enterprise environments.

For additional reliability, the SSD incorporates Swissbit’s powersafe technology with high-quality tantalum capacitors, offering protection against power failures and helping to safeguard data integrity even in unstable power conditions.

Variants and availability

Both the A1200 and the A1000 (designed for the extended temperature range of -25° C to 85° C) will be available in late February in 480 GB, 960 GB and 1.92 TB capacities. All variants are available with or without heat sinks.

Visit Swissbit at Embedded World in Nuremberg, Germany, from March 11 to March 13 in Hall 1, Stand 1-510.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement